IC, OCTAL BUFFER, LINE DRIVER, SMD; Logic Device Type:Buffer, Inverting; Logic Family / Base Number:74HC240; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic IC BaseRoHS Compliant: Yes
Buffers & Line Drivers Tri-State Octal
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 33AH4860 | SN74HC240DW |
| Product Name | Ic, Octal Buffer, Line Driver, Smd; Logic Device Type Texas Instruments | Buffers & Line Drivers |