Texas Instruments High-Performance Analog Dual Logic IC SN74HC20DBRG4

Description
Logic Gates Dual 4 Input POS NAND Gates Product overview: SN74HC20DBRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC20DBRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Logic Gates Dual 4 Input POS NAND Gates Product overview: SN74HC20DBRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC20DBRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC20DBRG4 is a dual 4-input NAND gate IC designed for a wide range of applications, including alarm and tamper detection circuits and S-R latches. It operates within a voltage range of 2 V to 6 V and can function effectively in temperatures from -40°C to +85°C. The device features buffered inputs and supports a fanout of up to 10 LSTTL loads, providing significant power savings compared to traditional LSTTL logic ICs. The IC is available in various package types, including SOIC, PDIP, and TSSOP, making it versatile for different design requirements.

Datasheet Summary
Powered by GS/AI

The SN74HC20DBRG4 is a dual 4-input NAND gate IC designed for a wide range of applications, including alarm and tamper detection circuits and S-R latches. It operates within a voltage range of 2 V to 6 V and can function effectively in temperatures from -40°C to +85°C. The device features buffered inputs and supports a fanout of up to 10 LSTTL loads, providing significant power savings compared to traditional LSTTL logic ICs. The IC is available in various package types, including SOIC, PDIP, and TSSOP, making it versatile for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
Dual Logic IC - 705-SN74HC20DBRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
705-SN74HC20DBRG4
Dual Logic IC 705-SN74HC20DBRG4
Logic Gates Dual 4 Input POS NAND Gates Product overview: SN74HC20DBRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC20DBRG4 can be used for catalog matching and distributor lookup.

Logic Gates Dual 4 Input POS NAND Gates Product overview: SN74HC20DBRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC20DBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257859-SN74HC20DBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257859-SN74HC20DBRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257859-SN74HC20DBRG4
Win Source Part Number: 1257859-SN74HC20DBRG 4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HC Number of Circuits: 2 Standard Package: 4,000 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Voltage - Supply: 2V ~ 6V Package / Case: 14-SSOP (0.209", 5.30mm Width) Supplier Device Package: 14-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC20 Product Status: Obsolete

Win Source Part Number: 1257859-SN74HC20DBRG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HC
Number of Circuits: 2
Standard Package: 4,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 14-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC20
Product Status: Obsolete

Buy Now Datasheet
Gates and Inverters - SN74HC20DBRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC20DBRG4
Gates and Inverters SN74HC20DBRG4
NAND Gate IC 2 Channel 14-SSOP

NAND Gate IC 2 Channel 14-SSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74HC20DBRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC20DBRG4
Logic - Gates and Inverters SN74HC20DBRG4
IC GATE NAND 2CH 4-INP 14SSOP

IC GATE NAND 2CH 4-INP 14SSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74HC20DBRG4 1257859-SN74HC20DBRG4 SN74HC20DBRG4 SN74HC20DBRG4
Product Name Dual Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NAND; NAND GATE NOT; NAND; NAND Gate NAND; NAND Gate NOT; NAND
Supply Voltage 6V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Inputs 4 4 4
Propagation Delay 19 ns 19 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT3G14DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
Gates and Inverters - 4011BDCQR - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Inputs 2
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
Logic - Logic - Gates and Inverters - 54F02FMQB - 907378-54F02FMQB - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
Hex Inverter, Open Drain - MYXAP54RHC05/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details