Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC193NG4

Description
Win Source Part Number: 1258975-SN74HC193NG4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74HC Standard Package: 25 Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 24 MHz Voltage - Supply: 2 V ~ 6 V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74HC193NE4,SN74HC1 93NE4 Base Product Number: 74HC193
Request a Quote Datasheet
Description
Win Source Part Number: 1258975-SN74HC193NG4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74HC Standard Package: 25 Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 24 MHz Voltage - Supply: 2 V ~ 6 V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74HC193NE4,SN74HC1 93NE4 Base Product Number: 74HC193
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1258975-SN74HC193NG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1258975-SN74HC193NG4
Integrated Circuits (ICs) - Logic - Counters, Dividers 1258975-SN74HC193NG4
Win Source Part Number: 1258975-SN74HC193NG4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74HC Standard Package: 25 Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 24 MHz Voltage - Supply: 2 V ~ 6 V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74HC193NE4,SN74HC1 93NE4 Base Product Number: 74HC193

Win Source Part Number: 1258975-SN74HC193NG4
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74HC
Standard Package: 25
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 24 MHz
Voltage - Supply: 2 V ~ 6 V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74HC193NE4,SN74HC193NE4
Base Product Number: 74HC193

Buy Now Datasheet
Counters, Dividers - SN74HC193NG4-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
SN74HC193NG4-ND
Counters, Dividers SN74HC193NG4-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC193NG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC193NG4
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC193NG4
IC BINARY COUNTER 4-BIT 16DIP

IC BINARY COUNTER 4-BIT 16DIP

Supplier's Site
Logic - Counters, Dividers - SN74HC193NG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC193NG4
Logic - Counters, Dividers SN74HC193NG4
IC COUNTER 4BIT SYNC U/D 16-DIP

IC COUNTER 4BIT SYNC U/D 16-DIP

Supplier's Site Datasheet
Counters, Dividers - SN74HC193NG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC193NG4
Counters, Dividers SN74HC193NG4
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 1258975-SN74HC193NG4 SN74HC193NG4-ND SN74HC193NG4 SN74HC193NG4 SN74HC193NG4
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Supply Voltage 2 V ~ 6 V 2 V ~ 6 V
Package Type DIP DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Counter Type MOD-N
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-633/040-000 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Logic - Logic - Counters, Dividers - 74HC4520DB,118 - 765447-74HC4520DB,118 - Win Source Electronics
Specs
Supply Voltage 2 V ~ 6 V
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers