Texas Instruments SN74HC193 4-Bit Synchronous Up/Down Counters (Dual Clock With Clear) SN74HC193N

Description
4-Bit Synchronous Up/Down Counters (Dual Clock With Clear) 16-PDIP -40 to 85
Request a Quote Datasheet
Description
4-Bit Synchronous Up/Down Counters (Dual Clock With Clear) 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC193 4-Bit Synchronous Up/Down Counters (Dual Clock With Clear) - SN74HC193N - Texas Instruments
Dallas, TX, United States
SN74HC193 4-Bit Synchronous Up/Down Counters (Dual Clock With Clear)
SN74HC193N
SN74HC193 4-Bit Synchronous Up/Down Counters (Dual Clock With Clear) SN74HC193N
4-Bit Synchronous Up/Down Counters (Dual Clock With Clear) 16-PDIP -40 to 85

4-Bit Synchronous Up/Down Counters (Dual Clock With Clear) 16-PDIP -40 to 85

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74HC193N - 006853-SN74HC193N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74HC193N
006853-SN74HC193N
Logic - Logic - Counters, Dividers - SN74HC193N 006853-SN74HC193N
Manufacturer: Texas Instruments Win Source Part Number: 006853-SN74HC193N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 24MHZ Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 006853-SN74HC193N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 24MHZ
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
 - SN74HC193N - Rochester Electronics
Newburyport, MA, United States
SN74HC193N - 4-Bit Synchronous Up/Down Counters (Dual Clock with Clear)

SN74HC193N - 4-Bit Synchronous Up/Down Counters (Dual Clock with Clear)

Supplier's Site Datasheet
Counters, Dividers - 296-8262-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-8262-5-ND
Counters, Dividers 296-8262-5-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Logic - Counters, Dividers - SN74HC193N - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC193N
Logic - Counters, Dividers SN74HC193N
IC 4-BIT UP/DOWN COUNTER 16-DIP

IC 4-BIT UP/DOWN COUNTER 16-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC193N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC193N
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC193N
IC BINARY COUNTER 4-BIT 16DIP

IC BINARY COUNTER 4-BIT 16DIP

Supplier's Site
Counters, Dividers - SN74HC193N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC193N
Counters, Dividers SN74HC193N
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Ic, Counter/multiplier/divider; Logic Family / Base Number Texas Instruments - 33AH4858 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Counter/multiplier/divider; Logic Family / Base Number Texas Instruments
33AH4858
Ic, Counter/multiplier/divider; Logic Family / Base Number Texas Instruments 33AH4858
IC, COUNTER/MULTIPLIER/D IVIDER; Logic Family / Base Number:74HC193; Counter Type:Binary, Up / Down; Clock Frequency:60MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; RoHS Compliant: Yes

IC, COUNTER/MULTIPLIER/DIVIDER; Logic Family / Base Number:74HC193; Counter Type:Binary, Up / Down; Clock Frequency:60MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC193N 006853-SN74HC193N SN74HC193N 296-8262-5-ND SN74HC193N SN74HC193N SN74HC193N 33AH4858
Product Name SN74HC193 4-Bit Synchronous Up/Down Counters (Dual Clock With Clear) Logic - Logic - Counters, Dividers - SN74HC193N Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Ic, Counter/multiplier/divider; Logic Family / Base Number Texas Instruments
Counter Category Synchronous Synchronous; Synchronous / Asynchronous Synchronous; Asynchronous Synchronous
Counter Direction Bidirectional Bidirectional UP; DOWN; Bidirectional
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V 2V
Package Type PDIP,SO,SOIC,TSSOP DIP; PDIP; 16-PDIP DIP; PDIP; PDIP DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm) DIP
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset - CD74HC163M96 - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
View Details
7 suppliers
CD74HC4017-Q1 Automotive Catalog Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017QPWRG4Q1 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type TSSOP
View Details
7 suppliers
SN54HC4020 Asynchronous 14-Bit Binary Counters - 85003012A - Texas Instruments
Specs
Counter Category Asynchronous
Supply Voltage 6
Package Type CDIP,CFP,LCCC
View Details
3 suppliers