The SN74HC193 series are 4-bit synchronous, reversible up/down binary counters with asynchronous clear and parallel load capability, operating from 2 V to 6 V and featuring a typical propagation delay of 20 ns. The device is available in a 16-pin SOIC package with a width of 3.9 mm and supports up to 10 LSTTL loads with ±4-mA output drive at 5 V. It operates over a temperature range of -40°C to 85°C and meets standard TTL compatibility specifications. The counters synchronize all flip-flops for glitch-free counting and include dedicated carry and borrow outputs for easy cascading.
4-Bit Synchronous Up/Down Counters (Dual Clock With Clear) 16-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | SN74HC193DRE4 |
| Product Name | SN74HC193 4-Bit Synchronous Up/Down Counters (Dual Clock With Clear) |
| Counter Category | Synchronous |
| Counter Direction | Bidirectional |
| Supply Voltage | 3.3V; 5V; 6 |
| Package Type | PDIP,SO,SOIC,TSSOP |
| Logic Family | HC |