4-Bit Synchronous Up/Down Binary Counters 16-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1254554-SN74HC191D
Series: 74HC
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up, Down
Timing: Synchronous
Count Rate: 24MHZ
Family Name: SN74HC191
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): 74HC191D,652; 74HC191D; 74HC191D,653;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDSO16
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
LOGIC, 4BIT UP/DN BIN CNTR, 16SOIC; Logic Family / Base Number:74HC191; Counter Type:Binary, Synchronous, Up / Down; Clock Frequency:48MHz; Count Maximum:16; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply RoHS Compliant: Yes
IC 4-BIT UP/DN BIN CNTR 16-SOIC
IC BINARY COUNTER 4-BIT 16SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74HC191D | 1254554-SN74HC191D | SN74HC191D | 296-8259-5-ND | SN74HC191D | 37AJ1104 | SN74HC191D | SN74HC191D |
| Product Name | SN74HC191 4-Bit Synchronous Up/Down Binary Counters | Logic - Logic - Counters, Dividers - SN74HC191D | Counters, Dividers | Counters, Dividers | Logic, 4Bit Up/dn Bin Cntr, 16Soic; Logic Family / Base Number Texas Instruments | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Counter Category | Synchronous | Synchronous | Synchronous; Asynchronous | Synchronous | ||||
| Counter Direction | Bidirectional | Bidirectional | Bidirectional | UP; DOWN | ||||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | 2 V ~ 6 V | 2V | ||||
| Package Type | SO,SOIC,PDIP | SOIC | SOIC; SOIC16 | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC | |
| Logic Family | HC | CMOS |