Texas Instruments Standard Linear and Logic Quad 60MHz 5.2mA TSSOP Logic IC SN74HC175PWT

Description
Quad D-Type Flip-Flops, 4-Bit, 60MHz, 5.2mA, TSSOP Product overview: SN74HC175PWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 60MHz, 5.2mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 60MHz, 5.2mA, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC175PWT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad D-Type Flip-Flops, 4-Bit, 60MHz, 5.2mA, TSSOP Product overview: SN74HC175PWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 60MHz, 5.2mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 60MHz, 5.2mA, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC175PWT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 60MHz 5.2mA TSSOP Logic IC
706-SN74HC175PWT
Quad 60MHz 5.2mA TSSOP Logic IC 706-SN74HC175PWT
Quad D-Type Flip-Flops, 4-Bit, 60MHz, 5.2mA, TSSOP Product overview: SN74HC175PWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 60MHz, 5.2mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 60MHz, 5.2mA, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC175PWT can be used for catalog matching and distributor lookup.

Quad D-Type Flip-Flops, 4-Bit, 60MHz, 5.2mA, TSSOP Product overview: SN74HC175PWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 60MHz, 5.2mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 60MHz, 5.2mA, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC175PWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74HC175PWT
Product Name Quad 60MHz 5.2mA TSSOP Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Dual Logic IC - 711-54121/BCA - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Gates and Inverters - 1727-3137-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 54AC14LM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 6V
Inputs 1
View Details
Inverters ICs - 7988982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details