Texas Instruments Standard Linear and Logic Quad 60MHz 6V SOIC Logic IC SN74HC175DRG4

Description
Quad D-Type Flip-Flop, 4-Bit, 60MHz, 2-6V, SOIC, CMOS Product overview: SN74HC175DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 60MHz, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 60MHz, 6V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC175DRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Quad D-Type Flip-Flop, 4-Bit, 60MHz, 2-6V, SOIC, CMOS Product overview: SN74HC175DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 60MHz, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 60MHz, 6V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC175DRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 60MHz 6V SOIC Logic IC
706-SN74HC175DRG4
Quad 60MHz 6V SOIC Logic IC 706-SN74HC175DRG4
Quad D-Type Flip-Flop, 4-Bit, 60MHz, 2-6V, SOIC, CMOS Product overview: SN74HC175DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 60MHz, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 60MHz, 6V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC175DRG4 can be used for catalog matching and distributor lookup.

Quad D-Type Flip-Flop, 4-Bit, 60MHz, 2-6V, SOIC, CMOS Product overview: SN74HC175DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 60MHz, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 60MHz, 6V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC175DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74HC175DRG4
Product Name Quad 60MHz 6V SOIC Logic IC
Supply Voltage 6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F14/B2A - Rochester Electronics
Specs
Gate Type NOT
IC Package Type Other; CLCC20
View Details
2 suppliers
 - 74AHC02PW,112 - Rochester Electronics
Specs
Gate Type OR; NOR
Logic Family CMOS
IC Package Type SOP; SSOP; TSSOP; Other; TSSOP14
View Details
5 suppliers
Gates and Inverters - Multi-Function, Configurable - 54LS04LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Logic Gates - 1697240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 6 v
Logic Family Xor
View Details