Texas Instruments Standard Linear and Logic Quad 60MHz SSOP Logic IC SN74HC175DBR

Description
Quad D-Type Flip-Flop, 4-Bit, Pos Edge, 60MHz, CMOS, SSOP Product overview: SN74HC175DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 60MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 60MHz, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC175DBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad D-Type Flip-Flop, 4-Bit, Pos Edge, 60MHz, CMOS, SSOP Product overview: SN74HC175DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 60MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 60MHz, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC175DBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 60MHz SSOP Logic IC
706-SN74HC175DBR
Quad 60MHz SSOP Logic IC 706-SN74HC175DBR
Quad D-Type Flip-Flop, 4-Bit, Pos Edge, 60MHz, CMOS, SSOP Product overview: SN74HC175DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 60MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 60MHz, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC175DBR can be used for catalog matching and distributor lookup.

Quad D-Type Flip-Flop, 4-Bit, Pos Edge, 60MHz, CMOS, SSOP Product overview: SN74HC175DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 60MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 60MHz, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC175DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74HC175DBR
Product Name Quad 60MHz SSOP Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F10LMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 74AHC04PW-Q100/AUJ - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 6
View Details
Logic Gates - 1221516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 6 v
Logic Family And
View Details