Texas Instruments Standard Linear and Logic Quad 29MHz 5.2mA SOIC Logic IC SN74HC175D

Description
Quad D-Type Flip-Flop, Pos Edge, 29MHz, 5.2mA, SOIC Product overview: SN74HC175D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 29MHz, 5.2mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 29MHz, 5.2mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC175D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad D-Type Flip-Flop, Pos Edge, 29MHz, 5.2mA, SOIC Product overview: SN74HC175D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 29MHz, 5.2mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 29MHz, 5.2mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC175D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 29MHz 5.2mA SOIC Logic IC
706-SN74HC175D
Quad 29MHz 5.2mA SOIC Logic IC 706-SN74HC175D
Quad D-Type Flip-Flop, Pos Edge, 29MHz, 5.2mA, SOIC Product overview: SN74HC175D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 29MHz, 5.2mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 29MHz, 5.2mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC175D can be used for catalog matching and distributor lookup.

Quad D-Type Flip-Flop, Pos Edge, 29MHz, 5.2mA, SOIC Product overview: SN74HC175D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 29MHz, 5.2mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 29MHz, 5.2mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC175D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74HC175D
Product Name Quad 29MHz 5.2mA SOIC Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT Logic IC - 706-74AHCT574BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHCT
View Details
Gates and Inverters - 5410DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 54AC08/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND
Logic Family CMOS
IC Package Type DIP; Other; CDIP14
View Details
5 suppliers