Texas Instruments Standard Linear and Logic SMD 3pF 2V 6V Logic IC SN74HC175APWR

Description
Master Reset D-Type ROHS3Compliant Surface Mount flip flop -40C~85C TA 4muA 3pF 2V~6V Product overview: SN74HC175APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3pF, 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3pF, 2V, 6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC175APWR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Master Reset D-Type ROHS3Compliant Surface Mount flip flop -40C~85C TA 4muA 3pF 2V~6V Product overview: SN74HC175APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3pF, 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3pF, 2V, 6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC175APWR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3pF 2V 6V Logic IC
706-SN74HC175APWR
SMD 3pF 2V 6V Logic IC 706-SN74HC175APWR
Master Reset D-Type ROHS3Compliant Surface Mount flip flop -40C~85C TA 4muA 3pF 2V~6V Product overview: SN74HC175APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3pF, 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3pF, 2V, 6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC175APWR can be used for catalog matching and distributor lookup.

Master Reset D-Type ROHS3Compliant Surface Mount flip flop -40C~85C TA 4muA 3pF 2V~6V Product overview: SN74HC175APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3pF, 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3pF, 2V, 6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC175APWR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74HC175APWR
Product Name SMD 3pF 2V 6V Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

2-input AND gate - 74AHCT1G08GW,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
11 suppliers
Gates and Inverters - 54H10DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Logic Gates - 7989001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 6 v
Logic Family And
View Details