Texas Instruments High-Performance Analog Flip Flops SN74HC175ANS

Description
Flip Flop D-Type Bus Interface Pos-Edge 16-Pin SOP
Request a Quote Datasheet
Description
Flip Flop D-Type Bus Interface Pos-Edge 16-Pin SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74HC175ANS - Rochester Electronics
Newburyport, MA, United States
Flip Flop D-Type Bus Interface Pos-Edge 16-Pin SOP

Flip Flop D-Type Bus Interface Pos-Edge 16-Pin SOP

Supplier's Site Datasheet
Flip Flops - SN74HC175ANS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC175ANS
Flip Flops SN74HC175ANS
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HC175ANS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC175ANS
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC175ANS
IC FF D-TYPE SNGL 4BIT 16SO

IC FF D-TYPE SNGL 4BIT 16SO

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HC175ANS SN74HC175ANS SN74HC175ANS
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Package Type DIP; PDIP; PDIP16 16-SOIC (0.209\", 5.30mm Width); SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SN54F109 Dual J-K Positive-Edge-Triggered Flip-Flops W/Clear And Preset - 5962-9758001Q2A - Texas Instruments
Specs
Triggering Positive-edge Triggered
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Flip Flops - 1727-3325-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Flip Flops - 74AC175SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 244 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details