Texas Instruments High-Performance Analog Flip Flops SN74HC174NS

Description
SN74HC174 Hex D-Type Flip-Flops With Clear
Request a Quote Datasheet
Description
SN74HC174 Hex D-Type Flip-Flops With Clear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74HC174NS - Rochester Electronics
Newburyport, MA, United States
SN74HC174 Hex D-Type Flip-Flops With Clear

SN74HC174 Hex D-Type Flip-Flops With Clear

Supplier's Site Datasheet
Flip Flops - SN74HC174NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC174NS
Flip Flops SN74HC174NS
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number SN74HC174NS SN74HC174NS
Product Name Flip Flops
Package Type SOP16; SOP 16-SOIC (0.209\", 5.30mm Width); SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - 74LVC1G74GT/C4X - Rochester Electronics
Nexperia B.V.
Specs
Triggering Positive-edge Triggered
Package Type XSON
View Details
Logic - Flip Flops - 74AC377SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details