Texas Instruments High-Performance Analog Through-Hole 29MHz Logic IC SN74HC174N

Description
D-Type Flip-Flop, 6-Bit, 29MHz, PDIP, Through Hole, CMOS Product overview: SN74HC174N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 29MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 29MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC174N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
D-Type Flip-Flop, 6-Bit, 29MHz, PDIP, Through Hole, CMOS Product overview: SN74HC174N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 29MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 29MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC174N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 29MHz Logic IC
706-SN74HC174N
Through-Hole 29MHz Logic IC 706-SN74HC174N
D-Type Flip-Flop, 6-Bit, 29MHz, PDIP, Through Hole, CMOS Product overview: SN74HC174N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 29MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 29MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC174N can be used for catalog matching and distributor lookup.

D-Type Flip-Flop, 6-Bit, 29MHz, PDIP, Through Hole, CMOS Product overview: SN74HC174N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 29MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 29MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC174N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 16688286 - Radwell International
Willingboro, NJ, United States
Logic IC
16688286
Logic IC 16688286
IC, FLIP-FLOP, D TYPE, NON-INVERTING, 1-FUNC, POSITIVE EDGE TRIGGERED, 1 ELEMENT, 6-BIT PER ELEMENT, TRUE OUTPUT, CMOS, HC SERIES, 16-DIP, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

IC, FLIP-FLOP, D TYPE, NON-INVERTING, 1-FUNC, POSITIVE EDGE TRIGGERED, 1 ELEMENT, 6-BIT PER ELEMENT, TRUE OUTPUT, CMOS, HC SERIES, 16-DIP, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 706-SN74HC174N 16688286
Product Name Through-Hole 29MHz Logic IC Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 7512799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details
Gates and Inverters - 5410FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
 - 74AHC30BQ/S505X - Rochester Electronics
Nexperia B.V.
Specs
Gate Type AND; NAND
IC Package Type Other; SOT762
View Details
5-Channel Level Translator - MYXAP54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details