Texas Instruments High-Performance Analog Logic - Logic - Flip Flops - SN74HC174APWR SN74HC174APWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896590-SN74HC174APWR Series: 74HC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC174 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-SN74HC174APWRDKR , 296-SN74HC174APWRTR, 296-SN74HC174APWRCT, SN74HC174APWR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896590-SN74HC174APWR Series: 74HC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC174 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-SN74HC174APWRDKR , 296-SN74HC174APWRTR, 296-SN74HC174APWRCT, SN74HC174APWR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HC174APWR
896590-SN74HC174APWR
Logic - Logic - Flip Flops - SN74HC174APWR 896590-SN74HC174APWR
Manufacturer: Texas Instruments Win Source Part Number: 896590-SN74HC174APWR Series: 74HC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC174 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-SN74HC174APWRDKR , 296-SN74HC174APWRTR, 296-SN74HC174APWRCT, SN74HC174APWR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 896590-SN74HC174APWR
Series: 74HC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HC174
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-SN74HC174APWRDKR, 296-SN74HC174APWRTR, 296-SN74HC174APWRCT, SN74HC174APWR-ND

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HC174APWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC174APWR
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC174APWR
IC FF D-TYPE SNGL 6BIT 16TSSOP

IC FF D-TYPE SNGL 6BIT 16TSSOP

Supplier's Site
Logic - Flip Flops - SN74HC174APWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HC174APWR
Logic - Flip Flops SN74HC174APWR
IC FF D-TYPE SNGL 6BIT 16TSSOP

IC FF D-TYPE SNGL 6BIT 16TSSOP

Supplier's Site Datasheet
Flip Flops - SN74HC174APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC174APWR
Flip Flops SN74HC174APWR
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Buy Now
Flip Flops - SN74HC174APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC174APWR
Flip Flops SN74HC174APWR
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 896590-SN74HC174APWR SN74HC174APWR SN74HC174APWR SN74HC174APWR
Product Name Logic - Logic - Flip Flops - SN74HC174APWR Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; 16-TSSOP; SOP; SSOP TSSOP; 16-TSSOP (0.173\", 4.40mm Width); SOP; SSOP
fMAX 85 MHz
Low-level Output Current (Sink) 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9051601MRA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10.6 ns
View Details
2 suppliers
Flip Flops - 1727-6635-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 74AC74MTCX - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details