Texas Instruments Standard Linear and Logic 8-bit 5V SOIC Logic IC SN74HC166DRG4

Description
8-Bit CMOS Shift Register, 26ns, 5V, SOIC Product overview: SN74HC166DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74HC166DRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit CMOS Shift Register, 26ns, 5V, SOIC Product overview: SN74HC166DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74HC166DRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 5V SOIC Logic IC
712-SN74HC166DRG4
8-bit 5V SOIC Logic IC 712-SN74HC166DRG4
8-Bit CMOS Shift Register, 26ns, 5V, SOIC Product overview: SN74HC166DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74HC166DRG4 can be used for catalog matching and distributor lookup.

8-Bit CMOS Shift Register, 26ns, 5V, SOIC Product overview: SN74HC166DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74HC166DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-SN74HC166DRG4
Product Name 8-bit 5V SOIC Logic IC
Gate Type Shift Register, OR GATE
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5439DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic - Gates and Inverters - 74AHCT3G14GD,125 - Lingto Electronic Limited
Specs
Gate Type NOT
Supply Voltage 2V (Low), 0.5V ~ 0.6V (High)
Operating Current 1.00E-3 mA
View Details
3 suppliers
Logic IC - 705-5402DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic Gates - 1460935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family CMOS; Or
View Details