Texas Instruments SN74HC158 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers SN74HC158PWRG4

Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-TSSOP -40 to 85
Request a Quote
Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-line to 1-line data selectors/multiplexers with inverted outputs, available in a 16-pin TSSOP package, operating over a supply voltage range of 2 V to 6 V, with a typical propagation delay of 11 ns, ±6-mA output drive at 5 V, and an operating temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

Quadruple 2-line to 1-line data selectors/multiplexers with inverted outputs, available in a 16-pin TSSOP package, operating over a supply voltage range of 2 V to 6 V, with a typical propagation delay of 11 ns, ±6-mA output drive at 5 V, and an operating temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN74HC158 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers - SN74HC158PWRG4 - Texas Instruments
Dallas, TX, United States
SN74HC158 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers
SN74HC158PWRG4
SN74HC158 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers SN74HC158PWRG4
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-TSSOP -40 to 85

Quadruple 2-Line To 1-Line Data Selectors/Multiplexers 16-TSSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Multiplexers
Product Number SN74HC158PWRG4
Product Name SN74HC158 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers
Supply Voltage 2
Package Type PDIP,SO,SOIC,TSSOP
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLV16212GRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; 56-TFSOP (0.240\", 6.10mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SN54HC157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers - 5962-8606101EA - Texas Instruments
Specs
Supply Voltage 2
Package Type CDIP,LCCC,CFP
Logic Family HC
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 54AC158FMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers