Texas Instruments SN74HC158 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers SN74HC158NE4

Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-PDIP -40 to 85
Request a Quote
Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-PDIP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-line to 1-line data selectors/multiplexers with a 16-pin PDIP package, operating over a supply voltage range of 2 V to 6 V, with a typical propagation delay of 11 ns and an operating temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

Quadruple 2-line to 1-line data selectors/multiplexers with a 16-pin PDIP package, operating over a supply voltage range of 2 V to 6 V, with a typical propagation delay of 11 ns and an operating temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN74HC158 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers - SN74HC158NE4 - Texas Instruments
Dallas, TX, United States
SN74HC158 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers
SN74HC158NE4
SN74HC158 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers SN74HC158NE4
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-PDIP -40 to 85

Quadruple 2-Line To 1-Line Data Selectors/Multiplexers 16-PDIP -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - SN74HC158NE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74HC158NE4
Signal Switches, Multiplexers, Decoders SN74HC158NE4
Data Selector/Multiplexer 4 x 2:1 16-PDIP

Data Selector/Multiplexer 4 x 2:1 16-PDIP

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74HC158NE4
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74HC158NE4
QUADRUPLE 2-LINE TO 1-LINE DATA

QUADRUPLE 2-LINE TO 1-LINE DATA

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74HC158NE4 SN74HC158NE4 SN74HC158NE4
Product Name SN74HC158 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2 2V ~ 6V
Package Type PDIP,SO,SOIC,TSSOP DIP; 16-DIP (0.300\", 7.62mm)
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS151 Data Selectors/Multiplexers - 7601001EA - Texas Instruments
Specs
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
Logic Family LS
View Details
4 suppliers
Signal Switches, Multiplexers, Decoders - 74CBT162292DGVRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 56-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Signal Switches, Multiplexers, Decoders - 74CBTLV1G125DCKRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 5-TSSOP, SC-70-5, SOT-353
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers