Texas Instruments SN74HC158 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers SN74HC158N

Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-PDIP -40 to 85
Request a Quote
Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-PDIP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-line to 1-line data selectors/multiplexers with inverted outputs in a 16-pin PDIP package, operating from 2 V to 6 V with a typical propagation delay of 11 ns, ±6-mA output drive at 5 V, and an operating temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

Quadruple 2-line to 1-line data selectors/multiplexers with inverted outputs in a 16-pin PDIP package, operating from 2 V to 6 V with a typical propagation delay of 11 ns, ±6-mA output drive at 5 V, and an operating temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN74HC158 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers - SN74HC158N - Texas Instruments
Dallas, TX, United States
SN74HC158 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers
SN74HC158N
SN74HC158 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers SN74HC158N
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-PDIP -40 to 85

Quadruple 2-Line To 1-Line Data Selectors/Multiplexers 16-PDIP -40 to 85

Buy Now Datasheet
 - SN74HC158N - Rochester Electronics
Newburyport, MA, United States
74HC158 - Quadruple 2-Line to 1-Line Data Selectors/Multiplexe rs

74HC158 - Quadruple 2-Line to 1-Line Data Selectors/Multiplexers

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - SN74HC158N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74HC158N
Signal Switches, Multiplexers, Decoders SN74HC158N
Multiplexer 4 x 2:1 16-PDIP

Multiplexer 4 x 2:1 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74HC158N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74HC158N
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74HC158N
IC MULTIPLEXER 4 X 2:1 16DIP

IC MULTIPLEXER 4 X 2:1 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74HC158N SN74HC158N SN74HC158N SN74HC158N
Product Name SN74HC158 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2 2V ~ 6V
Package Type PDIP,SO,SOIC,TSSOP DIP; PDIP; PDIP DIP; 16-DIP (0.300\", 7.62mm)
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 54LS258ADMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74ACT11139DRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details