Quadruple 2-Line To 1-Line Data Selectors/Multiplexe
Multiplexer 4 x 2:1 16-SOIC
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers |
| Product Number | SN74HC158DTG4 | SN74HC158DTG4 |
| Product Name | SN74HC158 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers | Signal Switches, Multiplexers, Decoders |
| Supply Voltage | 2 | 2V ~ 6V |
| Package Type | PDIP,SO,SOIC,TSSOP | SOIC; 16-SOIC (0.154\", 3.90mm Width) |
| Logic Family | HC |