Texas Instruments SN74HC157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers SN74HC157PWRG4

Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-TSSOP -40 to 85
Request a Quote
Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-line to 1-line data selectors/multiplexers in a 16-pin TSSOP package, measuring 5.00 mm × 4.40 mm, with an operating temperature range of -40 to 85°C, wide supply voltage range of 2V to 6V, 15 LSTTL load drive capability, 80µA maximum supply current, and ±6mA output drive at 5V.

Datasheet Summary
Powered by GS/AI

Quadruple 2-line to 1-line data selectors/multiplexers in a 16-pin TSSOP package, measuring 5.00 mm × 4.40 mm, with an operating temperature range of -40 to 85°C, wide supply voltage range of 2V to 6V, 15 LSTTL load drive capability, 80µA maximum supply current, and ±6mA output drive at 5V.

Suppliers

Company
Product
Description
Supplier Links
SN74HC157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers - SN74HC157PWRG4 - Texas Instruments
Dallas, TX, United States
SN74HC157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers
SN74HC157PWRG4
SN74HC157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers SN74HC157PWRG4
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-TSSOP -40 to 85

Quadruple 2-Line To 1-Line Data Selectors/Multiplexers 16-TSSOP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74HC157PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74HC157PWRG4
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74HC157PWRG4
IC MULTIPLEXER 4 X 2:1 16TSSOP

IC MULTIPLEXER 4 X 2:1 16TSSOP

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74HC157PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74HC157PWRG4
Signal Switches, Multiplexers, Decoders SN74HC157PWRG4
Multiplexer 4 x 2:1 16-TSSOP

Multiplexer 4 x 2:1 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74HC157PWRG4 SN74HC157PWRG4 SN74HC157PWRG4
Product Name SN74HC157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 2 2V ~ 6V
Package Type PDIP,SO,SOIC,SSOP,TSSOP SSOP; TSSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBT16211ADGGRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 56-TFSOP (0.240\", 6.10mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54LS257ALMQB - Acme Chip Technology Co., Limited
Specs
Package Type 20-LCCC (8.89x8.89)
Operating Current 1 to 12 mA
View Details
2 suppliers