Quad 2:1 Mux IC, 28MHz, 2-6V, TSSOP Product overview: SN74HC157PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 28MHz, 6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 28MHz, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74HC157PW can be used for catalog matching and distributor lookup.
Quad 2 to 1 Multiplexer TSSOP16
Quad 2 to 1 Multiplexer TSSOP16
Manufacturer: Texas Instruments
Win Source Part Number: 114159-SN74HC157PW
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Multiplexer 4 x 2:1 16-TSSOP
IC MULTIPLEXER 4 X 2:1 16TSSOP
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-SN74HC157PW | 8095772 | 114159-SN74HC157PW | 296-33920-5-ND | SN74HC157PW |
| Product Name | Quad 28MHz 6V TSSOP Analog Switch and Multiplexer IC | Multiplexer & Demultiplexer ICs | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC157PW | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | ||||
| Supply Voltage (VS) | 5 volts | 2 to 6 volts | |||
| Bandwidth | 28 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |