Texas Instruments SN74HC157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers SN74HC157NE4

Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-PDIP -40 to 85
Request a Quote
Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-PDIP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC157 is a quadruple 2-line to 1-line data selector/multiplexer with four independent channels, each selecting one of two inputs based on a common address select and active-low strobe. It is packaged in a 16-pin PDIP with a body size of 19.31 mm × 6.35 mm, operates from 2V to 6V, delivers ±6mA output drive at 5V, and has a maximum quiescent supply current of 80µA. The device supports operation from -40°C to 85°C and drives up to 15 LSTTL loads. Output switching delay is typically 11ns.

Datasheet Summary
Powered by GS/AI

The SN74HC157 is a quadruple 2-line to 1-line data selector/multiplexer with four independent channels, each selecting one of two inputs based on a common address select and active-low strobe. It is packaged in a 16-pin PDIP with a body size of 19.31 mm × 6.35 mm, operates from 2V to 6V, delivers ±6mA output drive at 5V, and has a maximum quiescent supply current of 80µA. The device supports operation from -40°C to 85°C and drives up to 15 LSTTL loads. Output switching delay is typically 11ns.

Suppliers

Company
Product
Description
Supplier Links
SN74HC157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers - SN74HC157NE4 - Texas Instruments
Dallas, TX, United States
SN74HC157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers
SN74HC157NE4
SN74HC157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers SN74HC157NE4
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-PDIP -40 to 85

Quadruple 2-Line To 1-Line Data Selectors/Multiplexers 16-PDIP -40 to 85

Buy Now Datasheet
 - SN74HC157NE4 - Rochester Electronics
Newburyport, MA, United States
Multiplexer, HC/UH Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDIP16

Multiplexer, HC/UH Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDIP16

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74HC157NE4
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74HC157NE4
QUADRUPLE 2-LINE TO 1-LINE DATA

QUADRUPLE 2-LINE TO 1-LINE DATA

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74HC157NE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74HC157NE4
Signal Switches, Multiplexers, Decoders SN74HC157NE4
Data Selector/Multiplexer 4 x 2:1 16-PDIP

Data Selector/Multiplexer 4 x 2:1 16-PDIP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74HC157NE4 SN74HC157NE4 SN74HC157NE4 SN74HC157NE4
Product Name SN74HC157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 2 2V ~ 6V
Package Type PDIP,SO,SOIC,SSOP,TSSOP DIP; PDIP; PDIP16 DIP; 16-DIP (0.300\", 7.62mm)
Logic Family HC CMOS
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS153 Dual 1-Of-4 Data Selectors/Multiplexers - 8413401EA - Texas Instruments
Specs
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
Logic Family ALS
View Details
4 suppliers
Signal Switches, Multiplexers, Decoders - 54LS670DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details