Texas Instruments SN74HC157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers SN74HC157N

Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-PDIP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers - SN74HC157N - Texas Instruments
Dallas, TX, United States
SN74HC157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers
SN74HC157N
SN74HC157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers SN74HC157N
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-PDIP -40 to 85

Quadruple 2-Line To 1-Line Data Selectors/Multiplexers 16-PDIP -40 to 85

Buy Now Datasheet
 - SN74HC157N - Rochester Electronics
Newburyport, MA, United States
Multiplexer, HC/UH Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDIP16

Multiplexer, HC/UH Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDIP16

Supplier's Site Datasheet
Ic, Quad Data Converter, 74Hc157; Logic Family / Base Number Texas Instruments - 54AH1478 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad Data Converter, 74Hc157; Logic Family / Base Number Texas Instruments
54AH1478
Ic, Quad Data Converter, 74Hc157; Logic Family / Base Number Texas Instruments 54AH1478
IC, QUAD DATA CONVERTER, 74HC157; Logic Family / Base Number:74HC157; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. RoHS Compliant: Yes

IC, QUAD DATA CONVERTER, 74HC157; Logic Family / Base Number:74HC157; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74HC157N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74HC157N
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74HC157N
IC MULTIPLEXER 4 X 2:1 16DIP

IC MULTIPLEXER 4 X 2:1 16DIP

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74HC157N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74HC157N
Signal Switches, Multiplexers, Decoders SN74HC157N
Multiplexer 4 x 2:1 16-PDIP

Multiplexer 4 x 2:1 16-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74HC157N SN74HC157N 54AH1478 SN74HC157N SN74HC157N
Product Name SN74HC157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers Ic, Quad Data Converter, 74Hc157; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 2 6V 2V ~ 6V
Package Type PDIP,SO,SOIC,SSOP,TSSOP DIP; PDIP; PDIP16 DIP; DIP DIP; 16-DIP (0.300\", 7.62mm)
Logic Family HC CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLV16211DLRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74LS670 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Signal Switches, Multiplexers, Decoders - 74CB3T16211DGGRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; 56-TFSOP (0.240\", 6.10mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers