Texas Instruments SN74HC157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers SN74HC157D

Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-SOIC -40 to 85
Request a Quote
Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-line to 1-line data selectors/multiplexers in a 16-pin SOIC package, measuring 9.90 mm × 3.90 mm, with a wide operating voltage range of 2V to 6V, ±6mA output drive at 5V, and an operating temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

Quadruple 2-line to 1-line data selectors/multiplexers in a 16-pin SOIC package, measuring 9.90 mm × 3.90 mm, with a wide operating voltage range of 2V to 6V, ±6mA output drive at 5V, and an operating temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN74HC157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers - SN74HC157D - Texas Instruments
Dallas, TX, United States
SN74HC157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers
SN74HC157D
SN74HC157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers SN74HC157D
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-SOIC -40 to 85

Quadruple 2-Line To 1-Line Data Selectors/Multiplexers 16-SOIC -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74HC157D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74HC157D
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74HC157D
IC MULTIPLEXER 4 X 2:1 16SOIC

IC MULTIPLEXER 4 X 2:1 16SOIC

Supplier's Site
2I/p Quad Data Selector/mux, Soic-16; Logic Family / Base Number Texas Instruments - 52F2341 - Newark, An Avnet Company
Chicago, IL, United States
2I/p Quad Data Selector/mux, Soic-16; Logic Family / Base Number Texas Instruments
52F2341
2I/p Quad Data Selector/mux, Soic-16; Logic Family / Base Number Texas Instruments 52F2341
2I/P QUAD DATA SELECTOR/MUX, SOIC-16; Logic Family / Base Number:74HC157; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC RoHS Compliant: Yes

2I/P QUAD DATA SELECTOR/MUX, SOIC-16; Logic Family / Base Number:74HC157; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC RoHS Compliant: Yes

Supplier's Site
Quad Data Converter, Smd, 74Hc157; Logic Family / Base Number Texas Instruments - 29AH7534 - Newark, An Avnet Company
Chicago, IL, United States
Quad Data Converter, Smd, 74Hc157; Logic Family / Base Number Texas Instruments
29AH7534
Quad Data Converter, Smd, 74Hc157; Logic Family / Base Number Texas Instruments 29AH7534
QUAD DATA CONVERTER, SMD, 74HC157; Logic Family / Base Number:74HC157; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; RoHS Compliant: Yes

QUAD DATA CONVERTER, SMD, 74HC157; Logic Family / Base Number:74HC157; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; RoHS Compliant: Yes

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74HC157D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74HC157D
Signal Switches, Multiplexers, Decoders SN74HC157D
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74HC157D SN74HC157D 52F2341 SN74HC157D
Product Name SN74HC157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 2I/p Quad Data Selector/mux, Soic-16; Logic Family / Base Number Texas Instruments Signal Switches, Multiplexers, Decoders
Supply Voltage 2 6V 2V ~ 6V
Package Type PDIP,SO,SOIC,SSOP,TSSOP SOIC SOIC; SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 54LS153FMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBT16210DGGRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 48-TFSOP (0.240\", 6.10mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74ACT11139DRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers