Texas Instruments Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC153PWRG4 SN74HC153PWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 065506-SN74HC153PWRG 4 Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 065506-SN74HC153PWRG 4 Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC153PWRG4 - 065506-SN74HC153PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC153PWRG4
065506-SN74HC153PWRG4
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC153PWRG4 065506-SN74HC153PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 065506-SN74HC153PWRG 4 Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065506-SN74HC153PWRG4
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual TSSOP Analog Switch and Multiplexer IC
743-SN74HC153PWRG4
Dual TSSOP Analog Switch and Multiplexer IC 743-SN74HC153PWRG4
Dual 4:1 Multiplexer IC, 74HC Series, TSSOP-16 Product overview: SN74HC153PWRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74HC153PWRG4 can be used for catalog matching and distributor lookup.

Dual 4:1 Multiplexer IC, 74HC Series, TSSOP-16 Product overview: SN74HC153PWRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74HC153PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 065506-SN74HC153PWRG4 743-SN74HC153PWRG4
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC153PWRG4 Dual TSSOP Analog Switch and Multiplexer IC
Supply Voltage (VS) 2 to 6 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
 - DG301A/BIA - Rochester Electronics
Specs
Logic Family CMOS
Package Type DIP; CDIP; CDIP14
View Details
3 suppliers
Multiplexer & Demultiplexer ICs - 1898171 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details
Analog Switch and Multiplexer IC - 743-74AUP2G157GN,115 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
Package Type Tape & Reel (TR)
View Details
3 suppliers