Manufacturer: Texas Instruments
Win Source Part Number: 082301-SN74HC153PWR
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Multiplexer 2 x 4:1 16-TSSOP
Multiplexer 2 x 4:1 16-TSSOP
Multiplexer 2 x 4:1 16-TSSOP
2-Ch 4-to-1 Mux IC, 38ns, 2-6V, 7.8mA, TSSOP Product overview: SN74HC153PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 7.8mA, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 6V, 7.8mA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74HC153PWR can be used for catalog matching and distributor lookup.
IC MULTIPLEXER 2 X 4:1 16TSSOP
7.8mA 2V~6V 7.8mA TSSOP-16 Signal Switches / Encoders & Decoders / Multiplexers ROHS
IC MULTIPLEXER 2 X 4:1 16TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 082301-SN74HC153PWR | 296-12888-6-ND | 743-SN74HC153PWR | SN74HC153PWR | SN74HC153PWR | SN74HC153PWR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC153PWR | Signal Switches, Multiplexers, Decoders | 6V 7.8mA TSSOP Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders | Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers | Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2 to 6 volts | 5 volts | 2 to 6 volts | 2 to 6 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SSOP; SOP; TSSOP; 16-TSSOP | TSSOP; "16-TSSOP | Tape and Reel | SSOP; SOP; TSSOP | Surface Mount | |
| Standards and Certifications | RoHS | RoHS |