Texas Instruments SN74HC153 Dual 4-Line To 1-Line Data Selectors/Multiplexers SN74HC153PW

Description
Dual 4-Line To 1-Line Data Selectors/Multiplexe rs 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual 4-Line To 1-Line Data Selectors/Multiplexe rs 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC153 Dual 4-Line To 1-Line Data Selectors/Multiplexers - SN74HC153PW - Texas Instruments
Dallas, TX, United States
SN74HC153 Dual 4-Line To 1-Line Data Selectors/Multiplexers
SN74HC153PW
SN74HC153 Dual 4-Line To 1-Line Data Selectors/Multiplexers SN74HC153PW
Dual 4-Line To 1-Line Data Selectors/Multiplexe rs 16-TSSOP -40 to 85

Dual 4-Line To 1-Line Data Selectors/Multiplexers 16-TSSOP -40 to 85

Buy Now Datasheet
 - SN74HC153PW - Rochester Electronics
Newburyport, MA, United States
Multiplexer, HC/UH Series, 2-Func, 4 Line Input, 1 Line Output, True Output, CMOS, PDSO16

Multiplexer, HC/UH Series, 2-Func, 4 Line Input, 1 Line Output, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - SN74HC153PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74HC153PW
Signal Switches, Multiplexers, Decoders SN74HC153PW
Multiplexer 2 x 4:1 16-TSSOP

Multiplexer 2 x 4:1 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74HC153PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74HC153PW
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74HC153PW
IC MULTIPLEXER 2 X 4:1 16TSSOP

IC MULTIPLEXER 2 X 4:1 16TSSOP

Supplier's Site
Logic, Selector/mux Dual 4-1, 16Tssop; Logic Family / Base Number Texas Instruments - 37AJ1102 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Selector/mux Dual 4-1, 16Tssop; Logic Family / Base Number Texas Instruments
37AJ1102
Logic, Selector/mux Dual 4-1, 16Tssop; Logic Family / Base Number Texas Instruments 37AJ1102
LOGIC, SELECTOR/MUX DUAL 4-1, 16TSSOP; Logic Family / Base Number:74HC153; Logic Type:Data Selector / Multiplexer; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case RoHS Compliant: Yes

LOGIC, SELECTOR/MUX DUAL 4-1, 16TSSOP; Logic Family / Base Number:74HC153; Logic Type:Data Selector / Multiplexer; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74HC153PW SN74HC153PW SN74HC153PW SN74HC153PW 37AJ1102
Product Name SN74HC153 Dual 4-Line To 1-Line Data Selectors/Multiplexers Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Logic, Selector/mux Dual 4-1, 16Tssop; Logic Family / Base Number Texas Instruments
Supply Voltage 2 2V ~ 6V 6V
Package Type PDIP,SO,SOIC,TSSOP SOP; SSOP; TSSOP; TSSOP16 SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Logic Family HC CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74ABTH162460DLRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 74LS257APC - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Logic Family TTL
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74ACT11257NG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 20-DIP (0.300\", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers