Texas Instruments SN74HC153 Dual 4-Line To 1-Line Data Selectors/Multiplexers SN74HC153N

Description
Dual 4-Line To 1-Line Data Selectors/Multiplexe rs 16-PDIP -40 to 85
Request a Quote Datasheet
Description
Dual 4-Line To 1-Line Data Selectors/Multiplexe rs 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC153 Dual 4-Line To 1-Line Data Selectors/Multiplexers - SN74HC153N - Texas Instruments
Dallas, TX, United States
SN74HC153 Dual 4-Line To 1-Line Data Selectors/Multiplexers
SN74HC153N
SN74HC153 Dual 4-Line To 1-Line Data Selectors/Multiplexers SN74HC153N
Dual 4-Line To 1-Line Data Selectors/Multiplexe rs 16-PDIP -40 to 85

Dual 4-Line To 1-Line Data Selectors/Multiplexers 16-PDIP -40 to 85

Buy Now Datasheet
 - SN74HC153N - Rochester Electronics
Newburyport, MA, United States
Multiplexer, HC/UH Series, 2-Func, 4 Line Input, 1 Line Output, True Output, CMOS, PDIP16

Multiplexer, HC/UH Series, 2-Func, 4 Line Input, 1 Line Output, True Output, CMOS, PDIP16

Supplier's Site Datasheet
4I/p Dual Data Selector/mux, Dip-16; Logic Family / Base Number Texas Instruments - 67K1084 - Newark, An Avnet Company
Chicago, IL, United States
4I/p Dual Data Selector/mux, Dip-16; Logic Family / Base Number Texas Instruments
67K1084
4I/p Dual Data Selector/mux, Dip-16; Logic Family / Base Number Texas Instruments 67K1084
4I/P DUAL DATA SELECTOR/MUX, DIP-16; Logic Family / Base Number:74HC153; Logic Type:Multiplexer; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; Product Range:- RoHS Compliant: Yes

4I/P DUAL DATA SELECTOR/MUX, DIP-16; Logic Family / Base Number:74HC153; Logic Type:Multiplexer; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ic, Logic, 74Hc, Multiplexer; Logic Family / Base Number Texas Instruments - 26AJ9373 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, 74Hc, Multiplexer; Logic Family / Base Number Texas Instruments
26AJ9373
Ic, Logic, 74Hc, Multiplexer; Logic Family / Base Number Texas Instruments 26AJ9373
IC, LOGIC, 74HC, MULTIPLEXER; Logic Family / Base Number:74HC153; Logic Type:Multiplexer; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:16Pins; RoHS Compliant: Yes

IC, LOGIC, 74HC, MULTIPLEXER; Logic Family / Base Number:74HC153; Logic Type:Multiplexer; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74HC153N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74HC153N
Signal Switches, Multiplexers, Decoders SN74HC153N
Multiplexer 2 x 4:1 16-PDIP

Multiplexer 2 x 4:1 16-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74HC153N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74HC153N
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74HC153N
IC MULTIPLEXER 2 X 4:1 16DIP

IC MULTIPLEXER 2 X 4:1 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74HC153N SN74HC153N 67K1084 26AJ9373 SN74HC153N SN74HC153N
Product Name SN74HC153 Dual 4-Line To 1-Line Data Selectors/Multiplexers 4I/p Dual Data Selector/mux, Dip-16; Logic Family / Base Number Texas Instruments Ic, Logic, 74Hc, Multiplexer; Logic Family / Base Number Texas Instruments Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2 6V 6V 2V ~ 6V
Package Type PDIP,SO,SOIC,TSSOP DIP; PDIP; PDIP16 DIP; DIP DIP; DIP DIP; 16-DIP (0.300\", 7.62mm)
Logic Family HC CMOS
Propagation Delay 38 ns
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CB3T3384DBQRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; 24-SSOP (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 5442AFMQB - Acme Chip Technology Co., Limited
Specs
Package Type 16-CFlatPack
Operating Current 0.8000 to 16 mA
View Details
 - 54F258ADC - Rochester Electronics
Specs
Package Type DIP; CDIP16
Logic Family TTL
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 54LS253DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers