Texas Instruments Standard Linear and Logic Dual Analog Switch and Multiplexer IC SN74HC153N

Description
4-Bit 8-Input Dual 2-Channel Multiplexer IC, PDIP Product overview: SN74HC153N from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74HC153N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Bit 8-Input Dual 2-Channel Multiplexer IC, PDIP Product overview: SN74HC153N from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74HC153N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
743-SN74HC153N
Dual Analog Switch and Multiplexer IC 743-SN74HC153N
4-Bit 8-Input Dual 2-Channel Multiplexer IC, PDIP Product overview: SN74HC153N from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74HC153N can be used for catalog matching and distributor lookup.

4-Bit 8-Input Dual 2-Channel Multiplexer IC, PDIP Product overview: SN74HC153N from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74HC153N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-8238-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-8238-5-ND
Signal Switches, Multiplexers, Decoders 296-8238-5-ND
Multiplexer 2 x 4:1 16-PDIP

Multiplexer 2 x 4:1 16-PDIP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC153N - 065504-SN74HC153N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC153N
065504-SN74HC153N
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC153N 065504-SN74HC153N
Manufacturer: Texas Instruments Win Source Part Number: 065504-SN74HC153N Packaging: Tube/Rail Type: Multiplexer Mounting: Through Hole Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065504-SN74HC153N
Packaging: Tube/Rail
Type: Multiplexer
Mounting: Through Hole
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74HC153N - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74HC153N
Logic - Signal Switches, Multiplexers, Decoders SN74HC153N
IC MULTIPLEXER 2 X 4:1 16DIP

IC MULTIPLEXER 2 X 4:1 16DIP

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - SN74HC153N - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
SN74HC153N
Signal Switches, Multiplexers, Decoders SN74HC153N
IC MULTIPLEXER 2 X 4:1 16DIP

IC MULTIPLEXER 2 X 4:1 16DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74HC153N 296-8238-5-ND 065504-SN74HC153N SN74HC153N SN74HC153N
Product Name Dual Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC153N Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts 2 to 6 volts 2 to 6 volts
Bandwidth 28 MHz
Power Dissipation 320 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3244PW,118 - Lingto Electronic Limited
Specs
Configuration 4 x 1:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTD16210DGVRG4 - 076160-74CBTD16210DGVRG4 - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOP; 48-TVSOP
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - CBT16212DGG,112-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1917006P - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details