Texas Instruments SN74HC153 Dual 4-Line To 1-Line Data Selectors/Multiplexers SN74HC153D

Description
Dual 4-Line To 1-Line Data Selectors/Multiplexe rs 16-SOIC -40 to 85
Request a Quote
Description
Dual 4-Line To 1-Line Data Selectors/Multiplexe rs 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual 4-line to 1-line data selectors/multiplexers in a 16-pin SOIC package measuring 9.90 mm by 3.90 mm, operating from 2 V to 6 V with a maximum supply current of 80 μs at 25 °C, typically 9 ns propagation delay, and capable of driving up to 15 LSTTL loads with ±6 mA output current.

Datasheet Summary
Powered by GS/AI

Dual 4-line to 1-line data selectors/multiplexers in a 16-pin SOIC package measuring 9.90 mm by 3.90 mm, operating from 2 V to 6 V with a maximum supply current of 80 μs at 25 °C, typically 9 ns propagation delay, and capable of driving up to 15 LSTTL loads with ±6 mA output current.

Suppliers

Company
Product
Description
Supplier Links
SN74HC153 Dual 4-Line To 1-Line Data Selectors/Multiplexers - SN74HC153D - Texas Instruments
Dallas, TX, United States
SN74HC153 Dual 4-Line To 1-Line Data Selectors/Multiplexers
SN74HC153D
SN74HC153 Dual 4-Line To 1-Line Data Selectors/Multiplexers SN74HC153D
Dual 4-Line To 1-Line Data Selectors/Multiplexe rs 16-SOIC -40 to 85

Dual 4-Line To 1-Line Data Selectors/Multiplexers 16-SOIC -40 to 85

Buy Now Datasheet
 - SN74HC153D - Rochester Electronics
Newburyport, MA, United States
Multiplexer, HC/UH Series, 2-Func, 4 Line Input, 1 Line Output, True Output, CMOS, PDSO16

Multiplexer, HC/UH Series, 2-Func, 4 Line Input, 1 Line Output, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - SN74HC153D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74HC153D
Signal Switches, Multiplexers, Decoders SN74HC153D
Multiplexer 2 x 4:1 16-SOIC

Multiplexer 2 x 4:1 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74HC153D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74HC153D
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74HC153D
IC MULTIPLEXER 2 X 4:1 16SOIC

IC MULTIPLEXER 2 X 4:1 16SOIC

Supplier's Site
Dual Data Converter, Smd, 74Hc153; Logic Family / Base Number Texas Instruments - 33AH4855 - Newark, An Avnet Company
Chicago, IL, United States
Dual Data Converter, Smd, 74Hc153; Logic Family / Base Number Texas Instruments
33AH4855
Dual Data Converter, Smd, 74Hc153; Logic Family / Base Number Texas Instruments 33AH4855
DUAL DATA CONVERTER, SMD, 74HC153; Logic Family / Base Number:74HC153; Logic Type:Multiplexer; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

DUAL DATA CONVERTER, SMD, 74HC153; Logic Family / Base Number:74HC153; Logic Type:Multiplexer; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74HC153D SN74HC153D SN74HC153D SN74HC153D 33AH4855
Product Name SN74HC153 Dual 4-Line To 1-Line Data Selectors/Multiplexers Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Dual Data Converter, Smd, 74Hc153; Logic Family / Base Number Texas Instruments
Supply Voltage 2 2V ~ 6V 6V
Package Type PDIP,SO,SOIC,TSSOP SOIC; SOIC16 SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC SOIC; SOIC
Logic Family HC CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74LVC1G139DCUTE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 1.65V ~ 5.5V
Package Type SOP; 8-VFSOP (0.091\", 2.30mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTLV3857DGVRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 3V ~ 3.6V
Package Type SOP; 24-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers