Texas Instruments Standard Linear and Logic Signal Switches, Multiplexers, Decoders SN74HC151PWR

Description
Multiplexer 1 x 8:1 16-TSSOP
Description
Multiplexer 1 x 8:1 16-TSSOP

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SN74HC151PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74HC151PWR
Signal Switches, Multiplexers, Decoders SN74HC151PWR
Multiplexer 1 x 8:1 16-TSSOP

Multiplexer 1 x 8:1 16-TSSOP

Buy Now
Data Selector/multiplexer, 8 Texas Instruments - 26AJ9372 - Newark, An Avnet Company
Chicago, IL, United States
Data Selector/multiplexer, 8 Texas Instruments
26AJ9372
Data Selector/multiplexer, 8 Texas Instruments 26AJ9372
DATA SELECTOR/MULTIPLEXER , 8:1, TSSOP-16; Logic Family / Base Number:74HC151; Logic Type:Data Selector / Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case RoHS Compliant: Yes

DATA SELECTOR/MULTIPLEXER, 8:1, TSSOP-16; Logic Family / Base Number:74HC151; Logic Type:Data Selector / Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74HC151PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74HC151PWR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74HC151PWR
IC MULTIPLEXER 1 X 8:1 16TSSOP

IC MULTIPLEXER 1 X 8:1 16TSSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74HC151PWR 26AJ9372 SN74HC151PWR
Product Name Signal Switches, Multiplexers, Decoders Data Selector/multiplexer, 8 Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2V ~ 6V 6V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC238PW,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SN54LS157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers - 76002012A - Texas Instruments
Specs
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
Logic Family LS
View Details
4 suppliers