Texas Instruments Standard Linear and Logic Logic, Selector/mux 8-1Line, 16Tssop; Logic Family / Base Number Texas Instruments SN74HC151PW

Description
LOGIC, SELECTOR/MUX 8-1LINE, 16TSSOP; Logic Family / Base Number:74HC151; Logic Type:Data Selector / Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case RoHS Compliant: Yes
Description
LOGIC, SELECTOR/MUX 8-1LINE, 16TSSOP; Logic Family / Base Number:74HC151; Logic Type:Data Selector / Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic, Selector/mux 8-1Line, 16Tssop; Logic Family / Base Number Texas Instruments - 37AJ1101 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Selector/mux 8-1Line, 16Tssop; Logic Family / Base Number Texas Instruments
37AJ1101
Logic, Selector/mux 8-1Line, 16Tssop; Logic Family / Base Number Texas Instruments 37AJ1101
LOGIC, SELECTOR/MUX 8-1LINE, 16TSSOP; Logic Family / Base Number:74HC151; Logic Type:Data Selector / Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case RoHS Compliant: Yes

LOGIC, SELECTOR/MUX 8-1LINE, 16TSSOP; Logic Family / Base Number:74HC151; Logic Type:Data Selector / Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case RoHS Compliant: Yes

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74HC151PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74HC151PW
Signal Switches, Multiplexers, Decoders SN74HC151PW
Multiplexer 1 x 8:1 16-TSSOP

Multiplexer 1 x 8:1 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74HC151PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74HC151PW
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74HC151PW
IC MULTIPLEXER 1 X 8:1 16TSSOP

IC MULTIPLEXER 1 X 8:1 16TSSOP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number 37AJ1101 SN74HC151PW SN74HC151PW
Product Name Logic, Selector/mux 8-1Line, 16Tssop; Logic Family / Base Number Texas Instruments Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 6V 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54151A/BFA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details
Signal Switches, Multiplexers, Decoders - 74HCT151DB,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 7604501EA - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers