Texas Instruments Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC151NSRG4 SN74HC151NSRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094956-SN74HC151NSR G4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Number of Inputs: 8 Operating Supply Voltage: 5 V Weight: 200.686274 mg Number of Pins: 16 High Level Output Current: 7.8 mA Number of Outputs: 1 Low Level Output Current: 7.8 mA Independent Circuits: 1 Propagation Delay: 47 ns Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Logic Function: Multiplexer, Mux Number of Input Lines: 8 Number of Output Lines: 1 Supply Type: Single
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094956-SN74HC151NSR G4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Number of Inputs: 8 Operating Supply Voltage: 5 V Weight: 200.686274 mg Number of Pins: 16 High Level Output Current: 7.8 mA Number of Outputs: 1 Low Level Output Current: 7.8 mA Independent Circuits: 1 Propagation Delay: 47 ns Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Logic Function: Multiplexer, Mux Number of Input Lines: 8 Number of Output Lines: 1 Supply Type: Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC151NSRG4 - 1094956-SN74HC151NSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC151NSRG4
1094956-SN74HC151NSRG4
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC151NSRG4 1094956-SN74HC151NSRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094956-SN74HC151NSR G4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Number of Inputs: 8 Operating Supply Voltage: 5 V Weight: 200.686274 mg Number of Pins: 16 High Level Output Current: 7.8 mA Number of Outputs: 1 Low Level Output Current: 7.8 mA Independent Circuits: 1 Propagation Delay: 47 ns Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Logic Function: Multiplexer, Mux Number of Input Lines: 8 Number of Output Lines: 1 Supply Type: Single

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094956-SN74HC151NSRG4
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Number of Inputs: 8
Operating Supply Voltage: 5 V
Weight: 200.686274 mg
Number of Pins: 16
High Level Output Current: 7.8 mA
Number of Outputs: 1
Low Level Output Current: 7.8 mA
Independent Circuits: 1
Propagation Delay: 47 ns
Categories: Logic - Signal Switches,Multiplexers,Decoders
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Logic Function: Multiplexer, Mux
Number of Input Lines: 8
Number of Output Lines: 1
Supply Type: Single

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1094956-SN74HC151NSRG4
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC151NSRG4
Supply Voltage 5 V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 8413501EA - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74HC139D,652 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details