Texas Instruments High-Performance Analog 8-bit Through-Hole 28MHz Analog Switch and Multiplexer IC SN74HC151N

Description
8-Bit CMOS Multiplexer IC, 28MHz, PDIP, Through Hole Product overview: SN74HC151N from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 28MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, Through-Hole, 28MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74HC151N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit CMOS Multiplexer IC, 28MHz, PDIP, Through Hole Product overview: SN74HC151N from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 28MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, Through-Hole, 28MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74HC151N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit Through-Hole 28MHz Analog Switch and Multiplexer IC
743-SN74HC151N
8-bit Through-Hole 28MHz Analog Switch and Multiplexer IC 743-SN74HC151N
8-Bit CMOS Multiplexer IC, 28MHz, PDIP, Through Hole Product overview: SN74HC151N from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 28MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, Through-Hole, 28MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74HC151N can be used for catalog matching and distributor lookup.

8-Bit CMOS Multiplexer IC, 28MHz, PDIP, Through Hole Product overview: SN74HC151N from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 28MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, Through-Hole, 28MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74HC151N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC151N - 006836-SN74HC151N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC151N
006836-SN74HC151N
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC151N 006836-SN74HC151N
Manufacturer: Texas Instruments Win Source Part Number: 006836-SN74HC151N Packaging: Tube/Rail Type: Multiplexer Mounting: Through Hole Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74HC151 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): 74HC151N,652; 74HC151N; TC74HC151AP(M); TC74HC151AP(TB,F); Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: China, Malaysia, Mexico, Thailand, United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Wireless, Communications & Networking, Consumer Electronics, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 006836-SN74HC151N
Packaging: Tube/Rail
Type: Multiplexer
Mounting: Through Hole
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74HC151
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): 74HC151N,652; 74HC151N; TC74HC151AP(M); TC74HC151AP(TB,F);
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: China, Malaysia, Mexico, Thailand, United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Wireless, Communications & Networking, Consumer Electronics, Portable Devices

Buy Now Datasheet
Multiplexer & Demultiplexer ICs - 2683202 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2683202
Multiplexer & Demultiplexer ICs 2683202
En/Decoder, Multi/Demultiplex SN74HC151N

En/Decoder, Multi/Demultiplex SN74HC151N

Supplier's Site
Multiplexer & Demultiplexer ICs - 2683201 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2683201
Multiplexer & Demultiplexer ICs 2683201
En/Decoder, Multi/Demultiplex SN74HC151N

En/Decoder, Multi/Demultiplex SN74HC151N

Supplier's Site
Signal Switches, Multiplexers, Decoders - 296-8236-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-8236-5-ND
Signal Switches, Multiplexers, Decoders 296-8236-5-ND
Multiplexer 1 x 8:1 16-PDIP

Multiplexer 1 x 8:1 16-PDIP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74HC151N - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74HC151N
Logic - Signal Switches, Multiplexers, Decoders SN74HC151N
IC MULTIPLEXER 1 X 8:1 16DIP

IC MULTIPLEXER 1 X 8:1 16DIP

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - SN74HC151N - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
SN74HC151N
Signal Switches, Multiplexers, Decoders SN74HC151N
IC MULTIPLEXER 1 X 8:1 16DIP

IC MULTIPLEXER 1 X 8:1 16DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74HC151N 006836-SN74HC151N 2683202 296-8236-5-ND SN74HC151N SN74HC151N
Product Name 8-bit Through-Hole 28MHz Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC151N Multiplexer & Demultiplexer ICs Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 2 to 6 volts
Bandwidth 28 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data