Texas Instruments Standard Linear and Logic Ic, Data Selector/mux, Pdip16, 7V; Logic Family / Base Number Texas Instruments SN74HC151N

Description
IC, DATA SELECTOR/MUX, PDIP16, 7V; Logic Family / Base Number:74HC151; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:16Pins;RoHS Compliant: Yes
Description
IC, DATA SELECTOR/MUX, PDIP16, 7V; Logic Family / Base Number:74HC151; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:16Pins;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Data Selector/mux, Pdip16, 7V; Logic Family / Base Number Texas Instruments - 33AH4854 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Data Selector/mux, Pdip16, 7V; Logic Family / Base Number Texas Instruments
33AH4854
Ic, Data Selector/mux, Pdip16, 7V; Logic Family / Base Number Texas Instruments 33AH4854
IC, DATA SELECTOR/MUX, PDIP16, 7V; Logic Family / Base Number:74HC151; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:16Pins;RoHS Compliant: Yes

IC, DATA SELECTOR/MUX, PDIP16, 7V; Logic Family / Base Number:74HC151; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:16Pins;RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74HC151N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74HC151N
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74HC151N
IC MULTIPLEXER 1 X 8:1 16DIP

IC MULTIPLEXER 1 X 8:1 16DIP

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74HC151N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74HC151N
Signal Switches, Multiplexers, Decoders SN74HC151N
Multiplexer 1 x 8:1 16-PDIP

Multiplexer 1 x 8:1 16-PDIP

Buy Now

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number 33AH4854 SN74HC151N SN74HC151N
Product Name Ic, Data Selector/mux, Pdip16, 7V; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 6V 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74LVC157ADB-Q100J - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 1.2V ~ 3.6V
Package Type SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTLV16212GRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; 56-TFSOP (0.240\", 6.10mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers