Texas Instruments High-Performance Analog Gates and Inverters SN74HC14QDRQ1

Description
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Request a Quote Datasheet
Description
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-19248-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-19248-2-ND
Gates and Inverters 296-19248-2-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-19248-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-19248-6-ND
Gates and Inverters 296-19248-6-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-19248-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-19248-1-ND
Gates and Inverters 296-19248-1-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC14QDRQ1 - 1099830-SN74HC14QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC14QDRQ1
1099830-SN74HC14QDRQ1
Logic - Logic - Gates and Inverters - SN74HC14QDRQ1 1099830-SN74HC14QDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1099830-SN74HC14QDRQ 1 Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.3 V to 1.2 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1099830-SN74HC14QDRQ1
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.3 V to 1.2 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
6V SOIC Logic IC
705-SN74HC14QDRQ1
6V SOIC Logic IC 705-SN74HC14QDRQ1
6-Ch Schmitt Trigger Inverter IC, 2-6V, 21ns, 14-SOIC, CMOS Product overview: SN74HC14QDRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC14QDRQ1 can be used for catalog matching and distributor lookup.

6-Ch Schmitt Trigger Inverter IC, 2-6V, 21ns, 14-SOIC, CMOS Product overview: SN74HC14QDRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC14QDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inverters ICs - 2528717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
2528717
Inverters ICs 2528717
Inverter Schmitt, SN74HC14QDRQ1

Inverter Schmitt, SN74HC14QDRQ1

Supplier's Site
Inverters ICs - 2528716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
2528716
Inverters ICs 2528716
Inverter Schmitt, SN74HC14QDRQ1

Inverter Schmitt, SN74HC14QDRQ1

Supplier's Site
Inverters ICs - 2528717P - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
2528717P
Inverters ICs 2528717P
Inverter Schmitt, SN74HC14QDRQ1

Inverter Schmitt, SN74HC14QDRQ1

Supplier's Site
Logic - Gates and Inverters - SN74HC14QDRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC14QDRQ1
Logic - Gates and Inverters SN74HC14QDRQ1
IC INVERT SCHMITT 6CH 6IN 14SOIC

IC INVERT SCHMITT 6CH 6IN 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC14QDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC14QDRQ1
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC14QDRQ1
IC INVERT SCHMITT 6CH 1IN 14SOIC

IC INVERT SCHMITT 6CH 1IN 14SOIC

Supplier's Site
Logic IC - 16943681 - Radwell International
Willingboro, NJ, United States
Logic IC
16943681
Logic IC 16943681
INVERTER, HC/UH SERIES, 6-FUNC, 1-INPUT, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

INVERTER, HC/UH SERIES, 6-FUNC, 1-INPUT, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Gates and Inverters - SN74HC14QDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC14QDRQ1
Gates and Inverters SN74HC14QDRQ1
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Radwell International Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-19248-2-ND 1099830-SN74HC14QDRQ1 705-SN74HC14QDRQ1 2528717 SN74HC14QDRQ1 SN74HC14QDRQ1 16943681 SN74HC14QDRQ1
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - SN74HC14QDRQ1 6V SOIC Logic IC Inverters ICs Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Gates and Inverters
Gate Type NOT NOT; Inverter NOT; Buffer, Inverter, Schmitt Trigger NOT; Hex Inverting Schmitt Trigger NOT NOT NOT NOT; Inverter
Supply Voltage 2V ~ 6V 2 V ~ 6 V 6V 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) 2V ~ 6V
Inputs 1 6 6 1
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 21 ns 21 ns 21 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989032P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54S134DM - Acme Chip Technology Co., Limited
Specs
Gate Type NAND
IC Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
8-input NAND gate - 74AHC30PW/G400J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details