Texas Instruments High-Performance Analog Gates and Inverters SN74HC14QDRG4Q1

Description
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Request a Quote Datasheet
Description
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-49889-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-49889-2-ND
Gates and Inverters 296-49889-2-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-49889-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-49889-1-ND
Gates and Inverters 296-49889-1-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-49889-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-49889-6-ND
Gates and Inverters 296-49889-6-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Automotive SOIC Logic IC
705-SN74HC14QDRG4Q1
Automotive SOIC Logic IC 705-SN74HC14QDRG4Q1
Automotive Catalog Hex Schmitt-Trigger Inverters 14-SOIC -40 to 125 Product overview: SN74HC14QDRG4Q1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC14QDRG4Q1 can be used for catalog matching and distributor lookup.

Automotive Catalog Hex Schmitt-Trigger Inverters 14-SOIC -40 to 125 Product overview: SN74HC14QDRG4Q1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC14QDRG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257498-SN74HC14QDRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257498-SN74HC14QDRG4Q1
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257498-SN74HC14QDRG4Q1
Win Source Part Number: 1257498-SN74HC14QDRG 4Q1 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: Automotive, AEC-Q100, 74HC Features: Schmitt Trigger Number of Circuits: 6 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.3V ~ 1.2V Logic Level - High: 1.5V ~ 4.2V Voltage - Supply: 2V ~ 6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74HC14QDRG4Q1,2156 -SN74HC14QDRG4Q1,296 -49889-2,TEXTISSN74H C14QDRG4Q1,296-49889 -1,296-49889-6 Base Product Number: 74HC14

Win Source Part Number: 1257498-SN74HC14QDRG4Q1
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: Automotive, AEC-Q100, 74HC
Features: Schmitt Trigger
Number of Circuits: 6
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.3V ~ 1.2V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74HC14QDRG4Q1,2156-SN74HC14QDRG4Q1,296-49889-2,TEXTISSN74HC14QDRG4Q1,296-49889-1,296-49889-6
Base Product Number: 74HC14

Buy Now Datasheet
Gates and Inverters - SN74HC14QDRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC14QDRG4Q1
Gates and Inverters SN74HC14QDRG4Q1
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC14QDRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC14QDRG4Q1
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC14QDRG4Q1
IC INVERT SCHMITT 6CH 1IN 14SOIC

IC INVERT SCHMITT 6CH 1IN 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74HC14QDRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC14QDRG4Q1
Logic - Gates and Inverters SN74HC14QDRG4Q1
IC INVERT SCHMITT 6CH 6IN 14SOIC

IC INVERT SCHMITT 6CH 6IN 14SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-49889-2-ND 705-SN74HC14QDRG4Q1 1257498-SN74HC14QDRG4Q1 SN74HC14QDRG4Q1 SN74HC14QDRG4Q1 SN74HC14QDRG4Q1
Product Name Gates and Inverters Automotive SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT; Inverter, Buffer, Schmitt Trigger NOT; Inverter NOT; Inverter NOT NOT
Supply Voltage 2V ~ 6V 6V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High)
Inputs 1 6 1 1
Features Schmitt Trigger
Propagation Delay 21 ns 21 ns 21 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 8228657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHCT132PW,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - 54S00FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers