Texas Instruments High-Performance Analog 6V 5.2mA TSSOP Logic IC SN74HC14PWRG4

Description
6-Ch Schmitt Trigger Inverter IC, 2-6V, 21ns, 5.2mA, TSSOP Product overview: SN74HC14PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 5.2mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 5.2mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC14PWRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Ch Schmitt Trigger Inverter IC, 2-6V, 21ns, 5.2mA, TSSOP Product overview: SN74HC14PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 5.2mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 5.2mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC14PWRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 5.2mA TSSOP Logic IC
705-SN74HC14PWRG4
6V 5.2mA TSSOP Logic IC 705-SN74HC14PWRG4
6-Ch Schmitt Trigger Inverter IC, 2-6V, 21ns, 5.2mA, TSSOP Product overview: SN74HC14PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 5.2mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 5.2mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC14PWRG4 can be used for catalog matching and distributor lookup.

6-Ch Schmitt Trigger Inverter IC, 2-6V, 21ns, 5.2mA, TSSOP Product overview: SN74HC14PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 5.2mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 5.2mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC14PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-49888-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-49888-2-ND
Gates and Inverters 296-49888-2-ND
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC14PWRG4 - 065501-SN74HC14PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC14PWRG4
065501-SN74HC14PWRG4
Logic - Logic - Gates and Inverters - SN74HC14PWRG4 065501-SN74HC14PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 065501-SN74HC14PWRG4 Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.3 V to 1.2 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 065501-SN74HC14PWRG4
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.3 V to 1.2 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Gates and Inverters - SN74HC14PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC14PWRG4
Gates and Inverters SN74HC14PWRG4
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74HC14PWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC14PWRG4
Logic - Gates and Inverters SN74HC14PWRG4
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74HC14PWRG4 296-49888-2-ND 065501-SN74HC14PWRG4 SN74HC14PWRG4 SN74HC14PWRG4
Product Name 6V 5.2mA TSSOP Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74HC14PWRG4 Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Inverter, Buffer, Schmitt Trigger NOT NOT; Inverter NOT; Inverter NOT
Supply Voltage 6V 2V ~ 6V 2 V ~ 6 V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High)
Inputs 6 1 6 1
Propagation Delay 21 ns 21 ns 21 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8761203VCA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 1.5,3.3,5
Logic Family AC
View Details
Logic Gates - 9210290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details
Dual 2-input AND gate - 74AHCT2G08DP-Q100H - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
6 suppliers
Dual I/O Arbiter - MYXAF54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details