Texas Instruments Standard Linear and Logic 2V 6V 5.2mA TSSOP Logic IC SN74HC14PWR

Description
6-Ch Schmitt Trigger Inverter IC, 2V-6V, 155ns, 5.2mA, TSSOP Product overview: SN74HC14PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, 5.2mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, 5.2mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC14PWR can be used for catalog matching and distributor lookup.
Request a Quote
Description
6-Ch Schmitt Trigger Inverter IC, 2V-6V, 155ns, 5.2mA, TSSOP Product overview: SN74HC14PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, 5.2mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, 5.2mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC14PWR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC14PWR is a hex inverter featuring Schmitt-trigger inputs, designed to provide reliable signal inversion with improved noise immunity. It operates within a voltage range of 2V to 6V and can function effectively across a temperature range of -40°C to +85°C. This device supports a fanout of up to 10 LSTTL loads, making it suitable for various digital applications such as synchronizing inverted clock inputs, debouncing switches, and inverting digital signals. The product is available in a TSSOP package with 14 pins, and it is noted for its significant power reduction compared to traditional LSTTL logic ICs.

Datasheet Summary
Powered by GS/AI

The SN74HC14PWR is a hex inverter featuring Schmitt-trigger inputs, designed to provide reliable signal inversion with improved noise immunity. It operates within a voltage range of 2V to 6V and can function effectively across a temperature range of -40°C to +85°C. This device supports a fanout of up to 10 LSTTL loads, making it suitable for various digital applications such as synchronizing inverted clock inputs, debouncing switches, and inverting digital signals. The product is available in a TSSOP package with 14 pins, and it is noted for its significant power reduction compared to traditional LSTTL logic ICs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2V 6V 5.2mA TSSOP Logic IC
705-SN74HC14PWR
2V 6V 5.2mA TSSOP Logic IC 705-SN74HC14PWR
6-Ch Schmitt Trigger Inverter IC, 2V-6V, 155ns, 5.2mA, TSSOP Product overview: SN74HC14PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, 5.2mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, 5.2mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC14PWR can be used for catalog matching and distributor lookup.

6-Ch Schmitt Trigger Inverter IC, 2V-6V, 155ns, 5.2mA, TSSOP Product overview: SN74HC14PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, 5.2mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, 5.2mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC14PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-8234-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8234-1-ND
Gates and Inverters 296-8234-1-ND
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-8234-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8234-2-ND
Gates and Inverters 296-8234-2-ND
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-8234-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8234-6-ND
Gates and Inverters 296-8234-6-ND
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC14PWR - 006834-SN74HC14PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC14PWR
006834-SN74HC14PWR
Logic - Logic - Gates and Inverters - SN74HC14PWR 006834-SN74HC14PWR
Manufacturer: Texas Instruments Win Source Part Number: 006834-SN74HC14PWR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.3 V to 1.2 V Logic Level - High: 1.5 V to 4.2 V Family Name: SN74HC14 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): 74HC14PW/S242,118; MM74HC14MTC_Q; 74HC14PW; 74HC14PW,112; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: China, Japan, Malaysia, Mexico, Philippines, Taiwan, United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 006834-SN74HC14PWR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.3 V to 1.2 V
Logic Level - High: 1.5 V to 4.2 V
Family Name: SN74HC14
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): 74HC14PW/S242,118; MM74HC14MTC_Q; 74HC14PW; 74HC14PW,112;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: China, Japan, Malaysia, Mexico, Philippines, Taiwan, United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Logic - Gates and Inverters - SN74HC14PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC14PWR
Logic - Gates and Inverters SN74HC14PWR
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74HC14PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC14PWR
Gates and Inverters SN74HC14PWR
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Inverters
SN74HC14PWR
Logic ICs >> Inverters SN74HC14PWR
Schmitt Trigger 6 21ns@6V,50pF 2uA 2V~6V TSSOP-14 Inverters ROHS

Schmitt Trigger 6 21ns@6V,50pF 2uA 2V~6V TSSOP-14 Inverters ROHS

Supplier's Site Datasheet
Ic, Schmitt Trigger, Smd, 74Hc14; Logic Family / Base Number Texas Instruments - 29AH1486 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Schmitt Trigger, Smd, 74Hc14; Logic Family / Base Number Texas Instruments
29AH1486
Ic, Schmitt Trigger, Smd, 74Hc14; Logic Family / Base Number Texas Instruments 29AH1486
IC, SCHMITT TRIGGER, SMD, 74HC14; Logic Family / Base Number:74HC14; Logic Type:Inverter Schmitt Trigger; Output Current:5.2mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

IC, SCHMITT TRIGGER, SMD, 74HC14; Logic Family / Base Number:74HC14; Logic Type:Inverter Schmitt Trigger; Output Current:5.2mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74HC14PWR 296-8234-1-ND 006834-SN74HC14PWR SN74HC14PWR SN74HC14PWR SN74HC14PWR 29AH1486
Product Name 2V 6V 5.2mA TSSOP Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74HC14PWR Logic - Gates and Inverters Gates and Inverters Logic ICs >> Inverters Ic, Schmitt Trigger, Smd, 74Hc14; Logic Family / Base Number Texas Instruments
Gate Type NOT; Inverter, Schmitt Trigger NOT NOT; Inverter NOT NOT; Inverter NOT NOT; Inverter Schmitt Trigger
Supply Voltage 6V 2V ~ 6V 2 V ~ 6 V 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) 2V ~ 6V 2V~6V 6V
Inputs 6 1 6 1 1
Propagation Delay 155 ns 21 ns 21 ns 21 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L51J/C - Rochester Electronics
Rochester Electronics
Specs
Gate Type NOT; AND; OR
IC Package Type DIP; Other; CDIP
View Details
DIP Logic IC - 770-100102DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-3137-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
4 suppliers