Win Source Part Number: 1257818-SN74HC14PWG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HC
Features: Schmitt Trigger
Package: Tube
Number of Circuits: 6
Standard Package: 90
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.3V ~ 1.2V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC14
6-Ch Schmitt Trigger Inverter IC, 2-6V, 21ns, 14-TSSOP, CMOS Product overview: SN74HC14PWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC14PWG4 can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
IC INVERTER 6CH 6-INP 14TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1257818-SN74HC14PWG4 | 705-SN74HC14PWG4 | SN74HC14PWG4-ND | SN74HC14PWG4 | SN74HC14PWG4 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | 6V TSSOP Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter, Schmitt Trigger | NOT | NOT; Inverter | NOT |
| Supply Voltage | 2V ~ 6V | 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) |
| Inputs | 1 | 6 | 1 | 1 | |
| Propagation Delay | 21 ns | 21 ns | 21 ns | ||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |