6-Ch Schmitt Trigger Inverter IC, 2-6V, CMOS, PDIP Product overview: SN74HC14NE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC14NE4 can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-PDIP
Inverter IC 6 Channel Schmitt Trigger 14-PDIP
IC INVERT SCHMITT 6CH 6-IN 14DIP
IC INVERT SCHMITT 6CH 1INP 14DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74HC14NE4 | 296-36141-5-ND | SN74HC14NE4 | SN74HC14NE4 | SN74HC14NE4 |
| Product Name | 6V Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter, Buffer, Schmitt Trigger | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) | |
| Inputs | 6 | 1 | 1 | ||
| Propagation Delay | 155 ns | 21 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |