Texas Instruments Logic - Logic - Gates and Inverters - SN74HC14NE4 SN74HC14NE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 813558-SN74HC14NE4 Packaging: Tube Mounting Style: Through Hole Features: Schmitt Trigger Number of Circuits: 6 Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 5.2mA, 5.2mA Logic Level - Low: 0.3V ~ 1.2V Logic Level - High: 1.5V ~ 4.2V Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-DIP Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 21ns at 6V, 50pF Part Number Series: 74HC14
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 813558-SN74HC14NE4 Packaging: Tube Mounting Style: Through Hole Features: Schmitt Trigger Number of Circuits: 6 Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 5.2mA, 5.2mA Logic Level - Low: 0.3V ~ 1.2V Logic Level - High: 1.5V ~ 4.2V Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-DIP Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 21ns at 6V, 50pF Part Number Series: 74HC14
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74HC14NE4 - 813558-SN74HC14NE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC14NE4
813558-SN74HC14NE4
Logic - Logic - Gates and Inverters - SN74HC14NE4 813558-SN74HC14NE4
Manufacturer: Texas Instruments Win Source Part Number: 813558-SN74HC14NE4 Packaging: Tube Mounting Style: Through Hole Features: Schmitt Trigger Number of Circuits: 6 Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 5.2mA, 5.2mA Logic Level - Low: 0.3V ~ 1.2V Logic Level - High: 1.5V ~ 4.2V Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-DIP Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 21ns at 6V, 50pF Part Number Series: 74HC14

Manufacturer: Texas Instruments
Win Source Part Number: 813558-SN74HC14NE4
Packaging: Tube
Mounting Style: Through Hole
Features: Schmitt Trigger
Number of Circuits: 6
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Logic Level - Low: 0.3V ~ 1.2V
Logic Level - High: 1.5V ~ 4.2V
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-DIP
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 21ns at 6V, 50pF
Part Number Series: 74HC14

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 813558-SN74HC14NE4
Product Name Logic - Logic - Gates and Inverters - SN74HC14NE4
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 2857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
2 suppliers
 - LT1253CS8 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Operational Amplifiers; Amplifiers
Package Type SOP; SOP8
View Details