Texas Instruments Standard Linear and Logic Gates and Inverters SN74HC14N

Description
Inverter IC 6 Channel Schmitt Trigger 14-PDIP
Request a Quote Datasheet
Description
Inverter IC 6 Channel Schmitt Trigger 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-1577-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1577-5-ND
Gates and Inverters 296-1577-5-ND
Inverter IC 6 Channel Schmitt Trigger 14-PDIP

Inverter IC 6 Channel Schmitt Trigger 14-PDIP

Buy Now Datasheet
Inverters ICs - 3332899 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
3332899
Inverters ICs 3332899
Hex invertor,SN74HC14N DIP14 2-6V 25pcs

Hex invertor,SN74HC14N DIP14 2-6V 25pcs

Supplier's Site
Inverters ICs - 442943 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
442943
Inverters ICs 442943
Hex invertor,SN74HC14N DIP14 2-6V

Hex invertor,SN74HC14N DIP14 2-6V

Supplier's Site
Inverters ICs - 442943P - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
442943P
Inverters ICs 442943P
Hex invertor,SN74HC14N DIP14 2-6V

Hex invertor,SN74HC14N DIP14 2-6V

Supplier's Site
Logic - Logic - Gates and Inverters - SN74HC14N - 006833-SN74HC14N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC14N
006833-SN74HC14N
Logic - Logic - Gates and Inverters - SN74HC14N 006833-SN74HC14N
Manufacturer: Texas Instruments Win Source Part Number: 006833-SN74HC14N Packaging: Tube/Rail Features: Schmitt Trigger Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.3 V to 1.2 V Logic Level - High: 1.5 V to 4.2 V Family Name: SN74HC14 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): MM74HC14NX_NL ; MM74HC14N_Q; MM74HC14NX; MM74HC14N_NL; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: China, Malaysia, Mexico, Taiwan, Thailand, United States of America Estimated EOL Date: 2031 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace

Manufacturer: Texas Instruments
Win Source Part Number: 006833-SN74HC14N
Packaging: Tube/Rail
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: Through Hole
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.3 V to 1.2 V
Logic Level - High: 1.5 V to 4.2 V
Family Name: SN74HC14
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): MM74HC14NX_NL ; MM74HC14N_Q; MM74HC14NX; MM74HC14N_NL;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: China, Malaysia, Mexico, Taiwan, Thailand, United States of America
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace

Buy Now Datasheet
Singapore, Singapore
Schmitt Trigger Inverter IC, 6-Element CMOS, PDIP Product overview: SN74HC14N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC14N can be used for catalog matching and distributor lookup.

Schmitt Trigger Inverter IC, 6-Element CMOS, PDIP Product overview: SN74HC14N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC14N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC14N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC14N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC14N
IC INVERT SCHMITT 6CH 1INP 14DIP

IC INVERT SCHMITT 6CH 1INP 14DIP

Supplier's Site
Gates and Inverters - SN74HC14N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC14N
Gates and Inverters SN74HC14N
Inverter IC 6 Channel Schmitt Trigger 14-PDIP

Inverter IC 6 Channel Schmitt Trigger 14-PDIP

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Inverters
SN74HC14N
Logic ICs >> Inverters SN74HC14N
Schmitt Trigger 6 21ns@6V,50pF 2uA 2V~6V DIP-14 Inverters ROHS

Schmitt Trigger 6 21ns@6V,50pF 2uA 2V~6V DIP-14 Inverters ROHS

Supplier's Site Datasheet
Logic IC - 17157470 - Radwell International
Willingboro, NJ, United States
Logic IC
17157470
Logic IC 17157470
HEX INVERTER, SCHMITT TRIGGER, FAMILY:HC, SUPPLY VOLTAGE MIN:2V; MAX:6V, DIP-14. FREE 2 YEAR RADWELL WARRANTY

HEX INVERTER, SCHMITT TRIGGER, FAMILY:HC, SUPPLY VOLTAGE MIN:2V; MAX:6V, DIP-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Hex Inverter, Schmitt Trigger, 11Ns, Dip-14; Logic Function Texas Instruments - 60K6826 - Newark, An Avnet Company
Chicago, IL, United States
Hex Inverter, Schmitt Trigger, 11Ns, Dip-14; Logic Function Texas Instruments
60K6826
Hex Inverter, Schmitt Trigger, 11Ns, Dip-14; Logic Function Texas Instruments 60K6826
HEX INVERTER, SCHMITT TRIGGER, 11NS, DIP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:PDIP; Product Range:74HC14; Logic IC Family:74HC; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes

HEX INVERTER, SCHMITT TRIGGER, 11NS, DIP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:PDIP; Product Range:74HC14; Logic IC Family:74HC; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes

Supplier's Site
Ic, Hex Inverter, Schmitt, 74Hc14, 14Dip; Logic Family / Base Number Texas Instruments - 26AJ9369 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Hex Inverter, Schmitt, 74Hc14, 14Dip; Logic Family / Base Number Texas Instruments
26AJ9369
Ic, Hex Inverter, Schmitt, 74Hc14, 14Dip; Logic Family / Base Number Texas Instruments 26AJ9369
IC, HEX INVERTER, SCHMITT, 74HC14, 14DIP; Logic Family / Base Number:74HC14; Logic Type:Inverter Schmitt Trigger; Output Current:5.2mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of RoHS Compliant: Yes

IC, HEX INVERTER, SCHMITT, 74HC14, 14DIP; Logic Family / Base Number:74HC14; Logic Type:Inverter Schmitt Trigger; Output Current:5.2mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-1577-5-ND 3332899 442943P 006833-SN74HC14N 705-SN74HC14N SN74HC14N SN74HC14N SN74HC14N 17157470 60K6826 26AJ9369
Product Name Gates and Inverters Inverters ICs Inverters ICs Logic - Logic - Gates and Inverters - SN74HC14N Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic ICs >> Inverters Logic IC Hex Inverter, Schmitt Trigger, 11Ns, Dip-14; Logic Function Texas Instruments Ic, Hex Inverter, Schmitt, 74Hc14, 14Dip; Logic Family / Base Number Texas Instruments
Gate Type NOT NOT; Inverter NOT; Inverter NOT; Inverter NOT; Inverter, Schmitt Trigger NOT NOT; Inverter NOT NOT NOT; Inverter Schmitt Trigger
Supply Voltage 2V ~ 6V 6 v 2 V ~ 6 V 6V 2V ~ 6V 2V~6V 6V
Inputs 1 6 6 1 1 1
Features Schmitt Trigger Schmitt Trigger Schmitt Trigger
Propagation Delay 21 ns 125 ns 21 ns 21 ns 21 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138992P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Gates and Inverters - 1727-74AHCT04APWJDKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Dual I/O Arbiter - AF54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details