6-Ch Schmitt Trigger Inverter IC, 2-6V, 21ns, SOIC Product overview: SN74HC14DTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC14DTG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1099828-SN74HC14DTG4
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.3 V to 1.2 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): MM74HC14MX; SN74HC14DTE4; SN74HC14DTG4; SN74HC14DG4;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
IC INVERT SCHMITT 6CH 1IN 14SOIC
IC INVERT SCHMITT 6CH 6IN 14SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74HC14DTG4 | 1099828-SN74HC14DTG4 | SN74HC14DTG4-ND | SN74HC14DTG4 | SN74HC14DTG4 | SN74HC14DTG4 |
| Product Name | 6V SOIC Logic IC | Logic - Logic - Gates and Inverters - SN74HC14DTG4 | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter, Schmitt Trigger | NOT; Inverter | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 6V | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) | |
| Inputs | 1 | 6 | 1 | 1 | ||
| Propagation Delay | 21 ns | 21 ns | 21 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |