Texas Instruments High-Performance Analog Gates and Inverters SN74HC14DG4

Description
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Request a Quote Datasheet
Description
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-36069-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-36069-5-ND
Gates and Inverters 296-36069-5-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC14DG4 - 765393-SN74HC14DG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC14DG4
765393-SN74HC14DG4
Logic - Logic - Gates and Inverters - SN74HC14DG4 765393-SN74HC14DG4
Manufacturer: Texas Instruments Win Source Part Number: 765393-SN74HC14DG4 Series: 74HC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Features: Schmitt Trigger Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF Logic Level - Low: 0.3 V ~ 1.2 V Logic Level - High: 1.5 V ~ 4.2 V Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): MM74HC14MX; SN74HC14DTE4; SN74HC14DTG4; SN74HC14DG4; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765393-SN74HC14DG4
Series: 74HC
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Features: Schmitt Trigger
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Logic Level - Low: 0.3 V ~ 1.2 V
Logic Level - High: 1.5 V ~ 4.2 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): MM74HC14MX; SN74HC14DTE4; SN74HC14DTG4; SN74HC14DG4;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
6V SOIC Logic IC
705-SN74HC14DG4
6V SOIC Logic IC 705-SN74HC14DG4
6-Ch Schmitt Trigger Inverter IC, 2-6V, 155ns, SOIC Product overview: SN74HC14DG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC14DG4 can be used for catalog matching and distributor lookup.

6-Ch Schmitt Trigger Inverter IC, 2-6V, 155ns, SOIC Product overview: SN74HC14DG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC14DG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC14DG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC14DG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC14DG4
IC INVERT SCHMITT 6CH 1IN 14SOIC

IC INVERT SCHMITT 6CH 1IN 14SOIC

Supplier's Site
Gates and Inverters - SN74HC14DG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC14DG4
Gates and Inverters SN74HC14DG4
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-36069-5-ND 765393-SN74HC14DG4 705-SN74HC14DG4 SN74HC14DG4 SN74HC14DG4
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - SN74HC14DG4 6V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Inverter NOT; Inverter, Buffer, Schmitt Trigger NOT NOT; Inverter
Supply Voltage 2V ~ 6V 2 V ~ 6 V 6V 2V ~ 6V
Inputs 1 6 6 1
Features Schmitt Trigger
Propagation Delay 21 ns 21 ns 155 ns
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter, Open Drain - AP54RHC05ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Dual 2-input OR gate - 74AHCT2G32DP-Q100H - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
6 suppliers
Gates and Inverters - 54F132LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Gates - 7988853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details