Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74HC148NSR

Description
IC PRIORITY ENCODER 1 X 8:3 16SO
Datasheet
Description
IC PRIORITY ENCODER 1 X 8:3 16SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74HC148NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74HC148NSR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74HC148NSR
IC PRIORITY ENCODER 1 X 8:3 16SO

IC PRIORITY ENCODER 1 X 8:3 16SO

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74HC148NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74HC148NSR
Signal Switches, Multiplexers, Decoders SN74HC148NSR
Priority Encoder 1 x 8:3 16-SO

Priority Encoder 1 x 8:3 16-SO

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number SN74HC148NSR SN74HC148NSR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Operating Current 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLV1G125GN,132 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type 6-XFDFN
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 54F280J-MLS - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 14-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details