Texas Instruments Standard Linear and Logic Ic, Priority Encoder; Logic Family / Base Number Texas Instruments SN74HC148N

Description
IC, PRIORITY ENCODER; Logic Family / Base Number:74HC148; Logic Type:Priority Encoder; No. of Outputs:5Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic IC RoHS Compliant: Yes
Description
IC, PRIORITY ENCODER; Logic Family / Base Number:74HC148; Logic Type:Priority Encoder; No. of Outputs:5Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic IC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Priority Encoder; Logic Family / Base Number Texas Instruments - 33AH4853 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Priority Encoder; Logic Family / Base Number Texas Instruments
33AH4853
Ic, Priority Encoder; Logic Family / Base Number Texas Instruments 33AH4853
IC, PRIORITY ENCODER; Logic Family / Base Number:74HC148; Logic Type:Priority Encoder; No. of Outputs:5Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic IC RoHS Compliant: Yes

IC, PRIORITY ENCODER; Logic Family / Base Number:74HC148; Logic Type:Priority Encoder; No. of Outputs:5Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers
Product Number 33AH4853
Product Name Ic, Priority Encoder; Logic Family / Base Number Texas Instruments
Function Decoder
Output Lines Other; 5Outputs
Supply Voltage 6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 8850702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
CD4055B CMOS BCD-to-7-Segment LCD Decoder/Driver with Display-Frequency Output - CD4055BPW - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details