Texas Instruments High-Performance Analog 8-bit 28MHz 6V SOIC Analog Switch and Multiplexer IC SN74HC148DRE4

Description
8-Bit Priority Encoder IC, 28MHz, SOIC, 2-6V Product overview: SN74HC148DRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 28MHz, 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 28MHz, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74HC148DRE4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
8-Bit Priority Encoder IC, 28MHz, SOIC, 2-6V Product overview: SN74HC148DRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 28MHz, 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 28MHz, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74HC148DRE4 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC148DRE4 is an 8-input priority encoder designed to convert eight data lines into a 3-line binary output. It operates within a wide voltage range of 2V to 6V and features low power consumption, with a maximum supply current of 80 OºA. The device can drive up to 10 LSTTL loads and provides a typical propagation delay of 16 ns. It supports cascading multiple stages through input enable (EI) and output enable (EO) signals, eliminating the need for additional external circuitry. The SN74HC148DRE4 is packaged in a 16-pin SOIC format and is suitable for applications such as N-bit encoding and code converters.

Datasheet Summary
Powered by GS/AI

The SN74HC148DRE4 is an 8-input priority encoder designed to convert eight data lines into a 3-line binary output. It operates within a wide voltage range of 2V to 6V and features low power consumption, with a maximum supply current of 80 OºA. The device can drive up to 10 LSTTL loads and provides a typical propagation delay of 16 ns. It supports cascading multiple stages through input enable (EI) and output enable (EO) signals, eliminating the need for additional external circuitry. The SN74HC148DRE4 is packaged in a 16-pin SOIC format and is suitable for applications such as N-bit encoding and code converters.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 28MHz 6V SOIC Analog Switch and Multiplexer IC
743-SN74HC148DRE4
8-bit 28MHz 6V SOIC Analog Switch and Multiplexer IC 743-SN74HC148DRE4
8-Bit Priority Encoder IC, 28MHz, SOIC, 2-6V Product overview: SN74HC148DRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 28MHz, 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 28MHz, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74HC148DRE4 can be used for catalog matching and distributor lookup.

8-Bit Priority Encoder IC, 28MHz, SOIC, 2-6V Product overview: SN74HC148DRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 28MHz, 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 28MHz, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74HC148DRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - SN74HC148DRE4-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
SN74HC148DRE4-ND
Signal Switches, Multiplexers, Decoders SN74HC148DRE4-ND
Priority Encoder 1 x 8:3 16-SOIC

Priority Encoder 1 x 8:3 16-SOIC

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74HC148DRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74HC148DRE4
Logic - Signal Switches, Multiplexers, Decoders SN74HC148DRE4
IC PRIORITY ENCOD 1 X 8:3 16SOIC

IC PRIORITY ENCOD 1 X 8:3 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74HC148DRE4 SN74HC148DRE4-ND SN74HC148DRE4
Product Name 8-bit 28MHz 6V SOIC Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 2 to 6 volts
Bandwidth 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 54LS670LMQB - Lingto Electronic Limited
Specs
Configuration 1 x 1:1
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Signal Switches, Multiplexers, Decoders - 74AHCT138D,112-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
2 suppliers
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257PWRG4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Standards and Certifications RoHS
View Details
5 suppliers