Manufacturer: Texas Instruments
Win Source Part Number: 030119-SN74HC148DR
Packaging: Reel - TR
Type: Priority Encoder
Mounting: SMD (SMT)
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Priority Encoder 1 x 8:3 16-SOIC
Priority Encoder 1 x 8:3 16-SOIC
Priority Encoder 1 x 8:3 16-SOIC
8 to 3 Priority Encoder, CMOS, 16-Pin SOIC Product overview: SN74HC148DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74HC148DR can be used for catalog matching and distributor lookup.
IC PRIORITY ENCOD 1 X 8:3 16SOIC
5.2mA 2V~6V 5.2mA SOIC-16 Signal Switches / Encoders & Decoders / Multiplexers ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 030119-SN74HC148DR | 296-26468-2-ND | 743-SN74HC148DR | SN74HC148DR | SN74HC148DR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC148DR | Signal Switches, Multiplexers, Decoders | SOIC Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders | Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers |
| Supply Voltage (VS) | 2 to 6 volts | 5 volts | 2 to 6 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOIC; 16-SOIC | SOIC; "16-SOIC | Tape and Reel | SOIC |